Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC InfraStruXure Central Enterprise Pilot Pak

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InfraStruXure Central Enterprise Pilot Pak
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9485
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304246473
Category
Components that give security to your devices such as password protection.
Security Device Components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18588
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name APC InfraStruXure Central Enterprise Pilot Pak :
The short editorial description of APC InfraStruXure Central Enterprise Pilot Pak

InfraStruXure Central Enterprise Pilot Pak
More>>>
APC InfraStruXure Central Enterprise Pilot Pak:
The official marketing text of APC InfraStruXure Central Enterprise Pilot Pak as supplied by the manufacturer

Essential hardware and software needed to deploy a pilot implementation of an enterprise surveillance and environmental monitoring system. Includes: 3 NetBotz 500 appliances with cameras, 3 camera pod 120s, 3 sensor pod 120s, 1 InfraStruXure® Central enterprise appliance with 15-Node License, 1 external fluid detector, 2 dry contact cables, 1 pod mounting kit.

Short summary description APC InfraStruXure Central Enterprise Pilot Pak:
This short summary of the APC InfraStruXure Central Enterprise Pilot Pak data-sheet is auto-generated and uses the product title and the first six key specs.

APC InfraStruXure Central Enterprise Pilot Pak , 25 kg, 711 x 483 x 89 mm, 5 - 90%, 10 - 35 °C, 0 - 9000 m

Long summary description APC InfraStruXure Central Enterprise Pilot Pak:
This is an auto-generated long summary of APC InfraStruXure Central Enterprise Pilot Pak based on the first three specs of the first five spec groups.

APC InfraStruXure Central Enterprise Pilot Pak . Weight: 25 kg, Dimensions (WxDxH): 711 x 483 x 89 mm

Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
25 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
711 x 483 x 89 mm
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Non-operating altitude
0 - 9000 m
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Deutschland 4 distributor(s)
Österreich 2 distributor(s)
Danmark 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Customer service details
X