APC logo

APC Rack PDU, Metered, Zero U power distribution unit (PDU) Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80119
Info modified on:
14 Jan 2025, 17:12:44
Short summary description APC Rack PDU, Metered, Zero U power distribution unit (PDU) Black:

APC Rack PDU, Metered, Zero U, Black, IEC 309 3P+N+PE, 6 x IEC 320 C19, 1.83 m, 400 V, 230 V

Long summary description APC Rack PDU, Metered, Zero U power distribution unit (PDU) Black:

APC Rack PDU, Metered, Zero U. Product colour: Black. Input connection type: IEC 309 3P+N+PE, Output connections: 6 x IEC 320 C19. Cable length: 1.83 m. Nominal input voltage: 400 V, Nominal output voltage: 230 V, Maximum input current per phase: 32 A. Certification: CE,EN 55022 A,EN 55024, EN 61000-3-2,EN 61000-3-3,GOST,VDE

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.