APC logo

APC Basic Rack PDU power distribution unit (PDU) 24 AC outlet(s) 0U Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
310436
Info modified on:
14 Jan 2025, 17:12:42
Short summary description APC Basic Rack PDU power distribution unit (PDU) 24 AC outlet(s) 0U Black:

APC Basic Rack PDU, Basic, 0U, Vertical, Black, 24 AC outlet(s), C13 coupler, C19 coupler

Long summary description APC Basic Rack PDU power distribution unit (PDU) 24 AC outlet(s) 0U Black:

APC Basic Rack PDU. PDU types: Basic, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Input connection type: IEC 309 16A. Cable length: 3.05 m. Nominal input voltage: 230 V, Nominal output voltage: 230 V, Load capacity: 3680 VA. Certification: CCC, CE, VDE

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.