Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Basic Rack 4.992kVA power distribution unit (PDU) Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Basic Rack 4.992kVA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP7541
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304225560
Category
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33450
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 13 Aug 2019 14:43:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC Basic Rack 4.992kVA power distribution unit (PDU) Black :
The short editorial description of APC Basic Rack 4.992kVA power distribution unit (PDU) Black

Rack PDU, Basic, Zero U, 30A, 200/208V, (20)C13 & (4)C19
More>>>
APC Basic Rack 4.992kVA power distribution unit (PDU) Black:
The official marketing text of APC Basic Rack 4.992kVA power distribution unit (PDU) Black as supplied by the manufacturer

-Toolless mounting capability.
-Vertical mounting capability.
-Rack-Mountable: Includes horizontal, vertical, and toolless-mount varieties. Puts power where it is needed most - in the racks near the equipment.
-Single input power source: Supply power from one branch whip to multiple pieces of equipment, conveniently powering rack-mount equipment. Saves time and money during installation by using one branch whip and standard connections.
-Wide range of input and output connections: Product family includes a variety of input and output connections to distribute 120V, 208V, or 230V power to multiple outlets. Having a variety of inputs and outputs allow users to adapt to varying power requirements. APC offers units that bring up to 14.4kW using a single branch whip.

Short summary description APC Basic Rack 4.992kVA power distribution unit (PDU) Black:
This short summary of the APC Basic Rack 4.992kVA power distribution unit (PDU) Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC Basic Rack 4.992kVA, Black, NEMA L6-30P, (20) IEC 320 C13 (4) IEC 320 C19, 3.05 m, cUL,CSA C22.2 No. 60950-1-03,METI Denan,UL 60950-1,UL, 208 V

Long summary description APC Basic Rack 4.992kVA power distribution unit (PDU) Black:
This is an auto-generated long summary of APC Basic Rack 4.992kVA power distribution unit (PDU) Black based on the first three specs of the first five spec groups.

APC Basic Rack 4.992kVA. Product colour: Black. Input connection type: NEMA L6-30P, Output connections: (20) IEC 320 C13 (4) IEC 320 C19. Cable length: 3.05 m, Certification: cUL,CSA C22.2 No. 60950-1-03,METI Denan,UL 60950-1,UL. Nominal input voltage: 208 V, AC input frequency: 50 - 60 Hz, Load capacity: 4992 VA. Dimensions (WxDxH): 56 x 44 x 1619 mm, Weight: 5.57 kg

Design
Product colour
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
NEMA L6-30P
Output connections
(20) IEC 320 C13 (4) IEC 320 C19
Features
Cable length
How long the cable is.
3.05 m
Certification
cUL,CSA C22.2 No. 60950-1-03,METI Denan,UL 60950-1,UL
Power
Nominal input voltage *
The voltage which the manufacturer recommends that the device needs to operate normally.
208 V
AC input frequency
50 - 60 Hz
Load capacity
4992 VA
Power
Maximum input current per phase
30 A
Maximum total current draw per phase
24 A
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
56 x 44 x 1619 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.57 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 45 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-25 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
Portugal 1 distributor(s)
México 3 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Deutschland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)
Customer service details
X