location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC CAT5/IP KVM SUN Server Module KVM cable Black 0.08 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT5/IP KVM SUN Server Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP5462
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:07:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC CAT5/IP KVM SUN Server Module KVM cable Black 0.08 m :
The long product name of APC CAT5/IP KVM SUN Server Module KVM cable Black 0.08 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT5/IP KVM SUN Server Module
More>>>
APC CAT5/IP KVM SUN Server Module KVM cable Black 0.08 m:
The official description of APC CAT5/IP KVM SUN Server Module KVM cable Black 0.08 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:

- 10/100 BaseT connection
- Flash upgradeable firmware
- InfraStruXure Manager compatible
- IP-enabled
- Keep Alive Feature
- Mass Configuration
- Remote administration

RackMount KVM Features:

Availability

Out-of-band management.
Troubleshoot servers and diagnose problems in lieu of a working operating system with POST and BIOS-level access to servers.

Remote device management.
Access servers in remote locations with IP KVM solutions, reducing time and cost spent locating IT staff to fix problems.

Agility

Scalable architecture.
Cascade multiple KVM switches for a modular solution that supports multiple platforms, improving flexibility and simplifying

future expansion.

Multi-platform Support.
Windows, Sun, Unix and Linux compatible.

Hot Pluggable Operation.
Add or remove servers without having to power off the switch.

Total Cost of Ownership

Occupies 1U of rack space.
Conserve valuable rack space in the data center.

Short summary description APC CAT5/IP KVM SUN Server Module KVM cable Black 0.08 m:
This short summary of the APC CAT5/IP KVM SUN Server Module KVM cable Black 0.08 m data-sheet is auto-generated and uses the product title and the first six key specs.

APC CAT5/IP KVM SUN Server Module, 0.08 m, Black, MiniDin8 & VGA

Long summary description APC CAT5/IP KVM SUN Server Module KVM cable Black 0.08 m:
This is an auto-generated long summary of APC CAT5/IP KVM SUN Server Module KVM cable Black 0.08 m based on the first three specs of the first five spec groups.

APC CAT5/IP KVM SUN Server Module. Cable length: 0.08 m, Product colour: Black. Connector(s): MiniDin8 & VGA

Performance
Product colour
Black
Cable length *
0.08 m
Other features
Connector(s)
MiniDin8 & VGA
Brand Image Product code Product Stock Price from
APC CAT5/IP KVM PS/2 Server Module (SM) KVM cable Black 0.08 m APC CAT5/IP KVM PS/2 Server Module (SM) KVM cable Black 0.08 m
(show image)
AP5460 CAT5/IP KVM PS/2 Server Module (SM) 0.00
(excl. VAT)
0 (incl. VAT)
APC CAT5/IP KVM USB Server Module KVM cable Black 0.08 m APC CAT5/IP KVM USB Server Module KVM cable Black 0.08 m
(show image)
AP5461 CAT5/IP KVM USB Server Module 0.00
(excl. VAT)
0 (incl. VAT)
APC CAT5/IP KVM SUN Server Module (SM) KVM cable Black 0.234 m APC CAT5/IP KVM SUN Server Module (SM) KVM cable Black 0.234 m
(show image)
AP5452 CAT5/IP KVM SUN Server Module (SM) 0.00
(excl. VAT)
0 (incl. VAT)
APC CAT5/IP KVM USB Server Module (SM) KVM cable Black 0.234 m APC CAT5/IP KVM USB Server Module (SM) KVM cable Black 0.234 m
(show image)
AP5451 CAT5/IP KVM USB Server Module (SM) 0.00
(excl. VAT)
0 (incl. VAT)
APC CAT5/IP KVM PS/2 Server Module (SM) KVM cable Black 0.234 m APC CAT5/IP KVM PS/2 Server Module (SM) KVM cable Black 0.234 m
(show image)
AP5450 CAT5/IP KVM PS/2 Server Module (SM) 0.00
(excl. VAT)
0 (incl. VAT)