location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AP4434 power distribution unit (PDU) 9 AC outlet(s) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP4434
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP4434 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304333487 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:40:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC AP4434 power distribution unit (PDU) 9 AC outlet(s) 1U Black :
The long product name of APC AP4434 power distribution unit (PDU) 9 AC outlet(s) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rack ATS, 208V, 20A, C20 in, (8) C13 (1) C19 out
More>>>
APC AP4434 power distribution unit (PDU) 9 AC outlet(s) 1U Black:
The official description of APC AP4434 power distribution unit (PDU) 9 AC outlet(s) 1U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Provides redundant rack mount power to single-corded equipment.

10 kAIC Overcurrent Protection
Provides protection in the event of a significant overcurrent event.

Command line interface
Offers simultaneous remote management access through Telnet and SSH.

Current Monitoring
Monitors the aggregate current draw per power distribution unit.

Cyber security
A cyber-secure connection provides improved security for your infrastructure devices, and machine data forms the basis of operational insights and analytics, aimed at reducing equipment maintenance costs.

Local Current Monitoring Display
The aggregate current draw per rack PDU is displayed on the unit via a digital display. The local digital display helps installers avoid overloaded circuits by providing a visible warning when the current draw is close to the maximum amperage draw of the strip. (Available on designated SKUs only)

Quick Transfer Rate
Transfer rate is within the industry standard and within the time power supplies will typically drop loads. The transfer of one power source to another is seamless to the connected equipment avoiding disruption of equipment performance.

Remote Management Capabilities
Full-featured network management interfaces that provide standards-based management via Web, SNMP, and Telnet. Allows users to access, configure, and manage units from remote locations to save valuable time. Associated with this feature is the ability to quickly and easily upgrade the firmware via network download to installed units for future product enhancements.

RoHS
Certifies that electronic devices don't contain hazardous metals and flame retardants.

StruxureWare Data Center Expert compatible
Enables centralized management via StruxureWare Data Center Expert.

Short summary description APC AP4434 power distribution unit (PDU) 9 AC outlet(s) 1U Black:
This short summary of the APC AP4434 power distribution unit (PDU) 9 AC outlet(s) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC AP4434, Switched, 1U, Horizontal, Black, 9 AC outlet(s), C13 coupler, C19 coupler

Long summary description APC AP4434 power distribution unit (PDU) 9 AC outlet(s) 1U Black:
This is an auto-generated long summary of APC AP4434 power distribution unit (PDU) 9 AC outlet(s) 1U Black based on the first three specs of the first five spec groups.

APC AP4434. PDU types: Switched, Rack capacity: 1U, Mounting: Horizontal. AC outlets quantity: 9 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Input connection type: IEC-320 C20. Nominal input voltage: 208 V, Maximum current: 20 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 44 x 236 x 432 mm, Weight: 3.74 kg

Design
PDU types *
Switched
Rack capacity *
1U
Mounting
Horizontal
Product colour
Black
Ports & interfaces
AC outlets quantity *
9 AC outlet(s)
AC outlet types *
C13 coupler, C19 coupler
Input connection type
IEC-320 C20
Output connections
(1) IEC 320 C19 (Battery Backup) (8) IEC 320 C13 (Battery Backup)
Power
Nominal input voltage *
208 V
AC input frequency
50 - 60 Hz
Maximum current *
20 A
Nominal output voltage
208 V
Power
Maximum total current draw per phase
20 A
Weight & dimensions
Dimensions (WxDxH)
44 x 236 x 432 mm
Weight
3.74 kg
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Compliance certificates
RoHS
Country Distributor
United States 1 distributor(s)