Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC ACAC40001 Black hardware cooling accessory

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACAC40001
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACAC40001
Category
Accessories for hardware cooling devices, such as fans, which are used to reduce the heat produced by electronic components.
hardware cooling accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6536
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 12 Oct 2017 02:03:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year repair or replace
Long product name APC ACAC40001 Black hardware cooling accessory :
The short editorial description of APC ACAC40001 Black hardware cooling accessory

NetShelter AV 2U Vent Panel
More>>>

APC ACAC40001 Black hardware cooling accessory:
The official marketing text of APC ACAC40001 Black hardware cooling accessory as supplied by the manufacturer
Air distribution for power dense racks and low pressure areas.

Includes: Installation guide.
Short summary description APC ACAC40001 Black hardware cooling accessory:
This short summary of the APC ACAC40001 Black hardware cooling accessory data-sheet is auto-generated and uses the product title and the first six key specs.
APC ACAC40001, 527 x 101 x 101 mm, 483 x 1 x 89 mm, 580 g
Long summary description APC ACAC40001 Black hardware cooling accessory :

APC ACAC40001. Package dimensions (WxDxH): 527 x 101 x 101 mm. Dimensions (WxDxH): 483 x 1 x 89 mm. Package weight: 580 g

This is an auto-generated long summary of APC ACAC40001 Black hardware cooling accessory based on the first three specs of the first five spec groups.
Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Compatibility
The other products, software and hardware this product can be used with.
NetShelter AV 2U
Fan diameter
The size of the fan, measured by the distance from one side of the fan to the other, via a straight line going through the middle of the fan.
33 cm
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
527 x 101 x 101 mm
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
483 x 1 x 89 mm
Packaging data
Package weight
Weight of the packaged product.
580 g
Country Distributor
Australia 2 distributor(s)
X