Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC UPS Communication Cable for Banyan Vines

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS Communication Cable for Banyan Vines
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
940-0004
Category
Cables used to connect computers to power supplies and other devices such as printers.
computer cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13640
This statistic is based on the 74548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72824 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC UPS Communication Cable for Banyan Vines :
The short editorial description of APC UPS Communication Cable for Banyan Vines

UPS Communication Cable for Banyan 286/386 Vines
More>>>

APC UPS Communication Cable for Banyan Vines:
The official marketing text of APC UPS Communication Cable for Banyan Vines as supplied by the manufacturer
UPS serial interface cables that provide direct communication between UPSs and desktops, workstations, and servers
Short summary description APC UPS Communication Cable for Banyan Vines:
This short summary of the APC UPS Communication Cable for Banyan Vines data-sheet is auto-generated and uses the product title and the first six key specs.
APC UPS Communication Cable for Banyan Vines, 450 g, 0 - 45 °C, 0 - 95%, 0 - 95%
Long summary description APC UPS Communication Cable for Banyan Vines :

APC UPS Communication Cable for Banyan Vines. Weight: 450 g

This is an auto-generated long summary of APC UPS Communication Cable for Banyan Vines based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Technical details
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
228.6 x 101.6 x 50.8 mm
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 45 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
450 g
Country Distributor
Deutschland 1 distributor(s)
X