Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 62491-6 1.83m White KVM cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
62491-6
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62491-6
Category
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8508
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 11 Jan 2018 12:03:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC 62491-6 1.83m White KVM cable :
The short editorial description of APC 62491-6 1.83m White KVM cable

62491-6, MD6 Male/Female, 6ft
More>>>

APC 62491-6 1.83m White KVM cable:
The official marketing text of APC 62491-6 1.83m White KVM cable as supplied by the manufacturer
APC PS2 Extension MD6 Male/Female, 6ft.
Short summary description APC 62491-6 1.83m White KVM cable:
This short summary of the APC 62491-6 1.83m White KVM cable data-sheet is auto-generated and uses the product title and the first six key specs.
APC 62491-6, 1.83 m, White, MiniDin 6, MiniDin 6, Male/Female
Long summary description APC 62491-6 1.83m White KVM cable :

APC 62491-6. Cable length: 1.83 m, Colour of product: White. Connector 1: MiniDin 6, Connector 2: MiniDin 6, Gender: Male/Female

This is an auto-generated long summary of APC 62491-6 1.83m White KVM cable based on the first three specs of the first five spec groups.
Features
Cable length
How long the cable is.
1.83 m
Colour of product
The colour e.g. red, blue, green, black, white.
White
Ports & interfaces
Connector 1
This is the first connector in the device.
MiniDin 6
Connector 2
This is the second connector in the device.
MiniDin 6
Gender
Gender (type) of a product.
Male/Female
Country Distributor
Australia 1 distributor(s)
X