APC logo

APC Network Cable Enhanced Category 6E, Double Shielded Twisted Pair. Grey, Foil and Braid RJ 45 Mal 0.5m 20 pack networking cable

Data-sheet quality:
created/standardized by Icecat
Product views:
11984
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC Network Cable Enhanced Category 6E, Double Shielded Twisted Pair. Grey, Foil and Braid RJ 45 Mal 0.5m 20 pack networking cable:

APC Network Cable Enhanced Category 6E, Double Shielded Twisted Pair. Grey, Foil and Braid RJ 45 Mal 0.5m 20 pack, 0.5 m, Grey

Long summary description APC Network Cable Enhanced Category 6E, Double Shielded Twisted Pair. Grey, Foil and Braid RJ 45 Mal 0.5m 20 pack networking cable:

APC Network Cable Enhanced Category 6E, Double Shielded Twisted Pair. Grey, Foil and Braid RJ 45 Mal 0.5m 20 pack. Cable length: 0.5 m, Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.