APC logo

APC Cat 5 UTP Patch Cable RJ45 to RJ45, Red PVC, 10 m, Snagless Boots, 568B, 4 PR 24AWG Stranded networking cable

Data-sheet quality:
created/standardized by Icecat
Product views:
11783
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC Cat 5 UTP Patch Cable RJ45 to RJ45, Red PVC, 10 m, Snagless Boots, 568B, 4 PR 24AWG Stranded networking cable:

APC Cat 5 UTP Patch Cable RJ45 to RJ45, Red PVC, 10 m, Snagless Boots, 568B, 4 PR 24AWG Stranded, 10 m, Red

Long summary description APC Cat 5 UTP Patch Cable RJ45 to RJ45, Red PVC, 10 m, Snagless Boots, 568B, 4 PR 24AWG Stranded networking cable:

APC Cat 5 UTP Patch Cable RJ45 to RJ45, Red PVC, 10 m, Snagless Boots, 568B, 4 PR 24AWG Stranded. Cable length: 10 m, Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.