APC logo

APC Cat 5 UTP Patch Cable RJ45 to RJ45, Blue PVC, 5 m, Snagless Boots, 568B, 4 PR 24AWG Strande networking cable

Data-sheet quality:
created/standardized by Icecat
Product views:
20770
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC Cat 5 UTP Patch Cable RJ45 to RJ45, Blue PVC, 5 m, Snagless Boots, 568B, 4 PR 24AWG Strande networking cable:

APC Cat 5 UTP Patch Cable RJ45 to RJ45, Blue PVC, 5 m, Snagless Boots, 568B, 4 PR 24AWG Strande, 5 m, Blue

Long summary description APC Cat 5 UTP Patch Cable RJ45 to RJ45, Blue PVC, 5 m, Snagless Boots, 568B, 4 PR 24AWG Strande networking cable:

APC Cat 5 UTP Patch Cable RJ45 to RJ45, Blue PVC, 5 m, Snagless Boots, 568B, 4 PR 24AWG Strande. Cable length: 5 m, Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.