APC logo

APC Cat 5 UTP Patch Cable RJ45 to RJ45, Black PVC, 10 m, Snagless Boots, 568B, 4 PR, 24AWG Stran networking cable

Data-sheet quality:
created/standardized by Icecat
Product views:
10030
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC Cat 5 UTP Patch Cable RJ45 to RJ45, Black PVC, 10 m, Snagless Boots, 568B, 4 PR, 24AWG Stran networking cable:

APC Cat 5 UTP Patch Cable RJ45 to RJ45, Black PVC, 10 m, Snagless Boots, 568B, 4 PR, 24AWG Stran, 10 m, Black

Long summary description APC Cat 5 UTP Patch Cable RJ45 to RJ45, Black PVC, 10 m, Snagless Boots, 568B, 4 PR, 24AWG Stran networking cable:

APC Cat 5 UTP Patch Cable RJ45 to RJ45, Black PVC, 10 m, Snagless Boots, 568B, 4 PR, 24AWG Stran. Cable length: 10 m, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.