APC logo

APC Enhanced Cat 5E UTP Patch Cable RJ45 to RJ45, Grey PVC, 10 m, Snagless Boots, 350 Mhz, 568B networking cable

Data-sheet quality:
created/standardized by Icecat
Product views:
11625
Info modified on:
29 Apr 2021, 11:49:01
Short summary description APC Enhanced Cat 5E UTP Patch Cable RJ45 to RJ45, Grey PVC, 10 m, Snagless Boots, 350 Mhz, 568B networking cable:

APC Enhanced Cat 5E UTP Patch Cable RJ45 to RJ45, Grey PVC, 10 m, Snagless Boots, 350 Mhz, 568B, 10 m, Grey

Long summary description APC Enhanced Cat 5E UTP Patch Cable RJ45 to RJ45, Grey PVC, 10 m, Snagless Boots, 350 Mhz, 568B networking cable:

APC Enhanced Cat 5E UTP Patch Cable RJ45 to RJ45, Grey PVC, 10 m, Snagless Boots, 350 Mhz, 568B. Cable length: 10 m, Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.