Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 5-15P-DA / C13, 6ft. power cable Black 1.8 m C13 coupler NEMA 5-15P

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-15P-DA / C13, 6ft.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40388-6
Category
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5261
This statistic is based on the 84599 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 82662 free Open Icecat users.
Info modified on: 26 Apr 2019 13:46:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC 5-15P-DA / C13, 6ft. power cable Black 1.8 m C13 coupler NEMA 5-15P :
The short editorial description of APC 5-15P-DA / C13, 6ft. power cable Black 1.8 m C13 coupler NEMA 5-15P

Standard power card, 5-15P-DA to C13, 10A/125V, 18/3 SJT, 6ft.
More>>>
APC 5-15P-DA / C13, 6ft. power cable Black 1.8 m C13 coupler NEMA 5-15P:
The official marketing text of APC 5-15P-DA / C13, 6ft. power cable Black 1.8 m C13 coupler NEMA 5-15P as supplied by the manufacturer

American Power Conversion provides protection against many of the primary causes of data loss, hardware damage and downtime. APC, known for Legendary Reliability™, sets the standard for quality, innovation and support for power protection solutions from desktop systems to data center operations to entire facilities. Its comprehensive solutions, which are designed for both home and corporate environments, improve the manageability, availability and performance of sensitive electronic, network, communication and industrial equipment of all sizes.

Short summary description APC 5-15P-DA / C13, 6ft. power cable Black 1.8 m C13 coupler NEMA 5-15P:
This short summary of the APC 5-15P-DA / C13, 6ft. power cable Black 1.8 m C13 coupler NEMA 5-15P data-sheet is auto-generated and uses the product title and the first six key specs.

APC 5-15P-DA / C13, 6ft., 1.8 m, Male connector / Female connector, C13 coupler, NEMA 5-15P, 125 V, Black

Long summary description APC 5-15P-DA / C13, 6ft. power cable Black 1.8 m C13 coupler NEMA 5-15P:
This is an auto-generated long summary of APC 5-15P-DA / C13, 6ft. power cable Black 1.8 m C13 coupler NEMA 5-15P based on the first three specs of the first five spec groups.

APC 5-15P-DA / C13, 6ft.. Cable length: 1.8 m, Connector gender: Male connector / Female connector, Connector 1: C13 coupler, Connector 2: NEMA 5-15P. Input voltage: 125 V, Input current: 10 A. Cable colour: Black

Features
Cable colour *
Colour of the cable e.g. white, gray.
Black
Connector gender *
Male connector / Female connector
Cable length *
How long the cable is.
1.8 m
Connector 1 *
This is the first connector in the device.
C13 coupler
Connector 2 *
This is the second connector in the device.
NEMA 5-15P
Power
Input voltage
The voltage (V) which is required to power the product.
125 V
AC input frequency
50 Hz
Input current
10 A
Other features
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
5-15P-DA
Customer service details
X