location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 5-15P / C13, 6ft. Red 1.8 m C13 coupler NEMA 5-15P

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-15P / C13, 6ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40355-6RED
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2021 11:48:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC 5-15P / C13, 6ft. Red 1.8 m C13 coupler NEMA 5-15P
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - C13 coupler Female
  • - NEMA 5-15P Female
  • - Red
Long product name APC 5-15P / C13, 6ft. Red 1.8 m C13 coupler NEMA 5-15P :
The long product name of APC 5-15P / C13, 6ft. Red 1.8 m C13 coupler NEMA 5-15P. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard power cord, 5-15P to C13, 10A/125V, 18/3 SJT, 6ft.
More>>>
APC 5-15P / C13, 6ft. Red 1.8 m C13 coupler NEMA 5-15P:
The official description of APC 5-15P / C13, 6ft. Red 1.8 m C13 coupler NEMA 5-15P as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

American Power Conversion provides protection against many of the primary causes of data loss, hardware damage and downtime. APC, known for Legendary Reliability™, sets the standard for quality, innovation and support for power protection solutions from desktop systems to data center operations to entire facilities. Its comprehensive solutions, which are designed for both home and corporate environments, improve the manageability, availability and performance of sensitive electronic, network, communication and industrial equipment of all sizes.

Short summary description APC 5-15P / C13, 6ft. Red 1.8 m C13 coupler NEMA 5-15P:
This short summary of the APC 5-15P / C13, 6ft. Red 1.8 m C13 coupler NEMA 5-15P data-sheet is auto-generated and uses the product title and the first six key specs.

APC 5-15P / C13, 6ft., 1.8 m, C13 coupler, NEMA 5-15P, 125 V, 10 A

Long summary description APC 5-15P / C13, 6ft. Red 1.8 m C13 coupler NEMA 5-15P:
This is an auto-generated long summary of APC 5-15P / C13, 6ft. Red 1.8 m C13 coupler NEMA 5-15P based on the first three specs of the first five spec groups.

APC 5-15P / C13, 6ft.. Cable length: 1.8 m, Connector 1: C13 coupler, Connector 2: NEMA 5-15P. Input voltage: 125 V, Input current: 10 A

Features
Product colour *
Red
Connector 1 gender *
Female
Connector 2 gender *
Female
Cable length *
1.8 m
Connector 1 *
C13 coupler
Features
Connector 2 *
NEMA 5-15P
Power
Input voltage
125 V
AC input frequency
50 Hz
Input current
10 A