Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 2926 RJ45 RJ45 White cable interface/gender adapter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2926
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2926
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0788597001784
Category
Small device which is connected to a cable to change from male to female connections or vice-versa.
cable interface/gender adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7280
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 11 Jan 2018 12:03:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC 2926 RJ45 RJ45 White cable interface/gender adapter :
The short editorial description of APC 2926 RJ45 RJ45 White cable interface/gender adapter

2926, RJ45 F to RJ45 F
More>>>

APC 2926 RJ45 RJ45 White cable interface/gender adapter:
The official marketing text of APC 2926 RJ45 RJ45 White cable interface/gender adapter as supplied by the manufacturer
APC Modular In-Line Coupler RJ45 F to RJ45 Female.
Short summary description APC 2926 RJ45 RJ45 White cable interface/gender adapter:
This short summary of the APC 2926 RJ45 RJ45 White cable interface/gender adapter data-sheet is auto-generated and uses the product title and the first six key specs.
APC 2926, RJ45, RJ45, White
Long summary description APC 2926 RJ45 RJ45 White cable interface/gender adapter :

APC 2926. Connector 1: RJ45, Connector 2: RJ45. Colour of product: White

This is an auto-generated long summary of APC 2926 RJ45 RJ45 White cable interface/gender adapter based on the first three specs of the first five spec groups.
Ports & interfaces
Connector 1 *
This is the first connector in the device.
RJ45
Connector 2 *
This is the second connector in the device.
RJ45
Ports & interfaces
Gender
Gender (type) of a product.
Female/Female
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Country Distributor
Australia 1 distributor(s)
X