Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC USB cable 3m A/B 3.05m USB cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB cable 3m A/B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19000-3M-E
Category
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18294
This statistic is based on the 74646 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72914 free Open Icecat users .
Info modified on: 24 Nov 2017 01:23:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC USB cable 3m A/B 3.05m USB cable :
The short editorial description of APC USB cable 3m A/B 3.05m USB cable

APC USB CABLE A TO B, METER, FULLY RATED, 28 AWG SIGNAL PAIR. 24 AWG POWER PAIR, FROST WHITE
More>>>

APC USB cable 3m A/B 3.05m USB cable:
The official marketing text of APC USB cable 3m A/B 3.05m USB cable as supplied by the manufacturer
Complete line of USB 1.1 and 2.0 Cables, Hubs, and Adapters ensure high speed connectivity with peripherals.

- Molded Strain Relief
- USB-IF Approved
Short summary description APC USB cable 3m A/B 3.05m USB cable:
This short summary of the APC USB cable 3m A/B 3.05m USB cable data-sheet is auto-generated and uses the product title and the first six key specs.
APC USB cable 3m A/B, 3.05 m
Long summary description APC USB cable 3m A/B 3.05m USB cable :

APC USB cable 3m A/B. Cable length: 3.05 m

This is an auto-generated long summary of APC USB cable 3m A/B 3.05m USB cable based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Cable length *
How long the cable is.
3.05 m
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
130 g
Packaging data
Package width
The distance from one side of the packaging to the other.
241 mm
Packaging data
Package height
The distance from the top to the bottom of the packaging.
356 mm
Package length
8.9 cm
Other features
Connector(s)
USB-A(USB 1.1), USB-B(USB 1.1)
Country Distributor
Österreich 1 distributor(s)
X