Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Fiber Optic Patch Cables 5meter fibre optic cable 5 m FC ST

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fiber Optic Patch Cables 5meter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12000-5M
Category
A thin glass fibre through which light can be transmitted.
Fibre Optic Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6067
This statistic is based on the 86548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84567 free Open Icecat users.
Info modified on: 07 Dec 2017 14:41:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Fiber Optic Patch Cables 5meter fibre optic cable 5 m FC ST :
The short editorial description of APC Fiber Optic Patch Cables 5meter fibre optic cable 5 m FC ST

Fiber 62.5/125 Duplex Multimode PVC Zipcord 5 Meter
More>>>
APC Fiber Optic Patch Cables 5meter fibre optic cable 5 m FC ST:
The official marketing text of APC Fiber Optic Patch Cables 5meter fibre optic cable 5 m FC ST as supplied by the manufacturer

High quality Fiber Optic Patch Cables for most applications.

Short summary description APC Fiber Optic Patch Cables 5meter fibre optic cable 5 m FC ST:
This short summary of the APC Fiber Optic Patch Cables 5meter fibre optic cable 5 m FC ST data-sheet is auto-generated and uses the product title and the first six key specs.

APC Fiber Optic Patch Cables 5meter, 5 m, FC, ST

Long summary description APC Fiber Optic Patch Cables 5meter fibre optic cable 5 m FC ST:
This is an auto-generated long summary of APC Fiber Optic Patch Cables 5meter fibre optic cable 5 m FC ST based on the first three specs of the first five spec groups.

APC Fiber Optic Patch Cables 5meter. Cable length: 5 m, Connector 1: FC, Connector 2: ST

Features
Cable length *
How long the cable is.
5 m
Connector 1 *
This is the first connector in the device.
FC
Connector 2 *
This is the second connector in the device.
ST
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
90 g
Packaging data
Package width
The distance from one side of the packaging to the other.
140 mm
Package height
The distance from the top to the bottom of the packaging.
140 mm
Other features
Package length
2.5 cm
Country Distributor
Australia 1 distributor(s)
Customer service details
X