Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC kabel extension db9 male serial cable 1.98 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
kabel extension db9 male
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0129-2M-E
Category
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14157
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 28 Apr 2019 00:34:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC kabel extension db9 male serial cable 1.98 m :
The short editorial description of APC kabel extension db9 male serial cable 1.98 m

APC CABLE EXTENSION DB9 MALE TO DB9 FEMALE 2 METER, MOLDED W/TS
More>>>
APC kabel extension db9 male serial cable 1.98 m:
The official marketing text of APC kabel extension db9 male serial cable 1.98 m as supplied by the manufacturer

Description
Complete line of Serial Cables and Adapters for communication, network, and peripheral connectivity.
Features
Molded Strain Relief

Short summary description APC kabel extension db9 male serial cable 1.98 m:
This short summary of the APC kabel extension db9 male serial cable 1.98 m data-sheet is auto-generated and uses the product title and the first six key specs.

APC kabel extension db9 male, 1.98 m, 170 g

Long summary description APC kabel extension db9 male serial cable 1.98 m:
This is an auto-generated long summary of APC kabel extension db9 male serial cable 1.98 m based on the first three specs of the first five spec groups.

APC kabel extension db9 male. Cable length: 1.98 m, Weight: 170 g

Features
Cable length *
How long the cable is.
1.98 m
Features
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
170 g
Country Distributor
Österreich 1 distributor(s)
Customer service details
X