Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Apacer AM101 USB 2.0 Blue card reader

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apacer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AM101
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APAM101U-S
Category
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
card readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apacer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5455
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 09 Dec 2017 14:44:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Apacer AM101 USB 2.0 Blue card reader :
The short editorial description of Apacer AM101 USB 2.0 Blue card reader

AM101 - USB 2.0 Card Reader, microSD/microSDHC, Blue, 4g
More>>>
Short summary description Apacer AM101 USB 2.0 Blue card reader:
This short summary of the Apacer AM101 USB 2.0 Blue card reader data-sheet is auto-generated and uses the product title and the first six key specs.
Apacer AM101, microSDHC, USB 2.0, 480 Mbit/s, Blue, 4 g, 65 x 65 x 14 mm
Long summary description Apacer AM101 USB 2.0 Blue card reader :

Apacer AM101. Compatible memory cards: microSDHC. Interface type: USB 2.0. Data transfer rate: 480 Mbit/s. Colour of product: Blue. Weight: 4 g

This is an auto-generated long summary of Apacer AM101 USB 2.0 Blue card reader based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Sitecom MD-018 USB 2.0 63-in-1 Card Reader Sitecom MD-018 USB 2.0 63-in-1 Card Reader
(show image)
MD-018 MD-018 USB 2.0 63-in-1 Card Reader EUR 6,24
(excl. VAT)
EUR 7,49 (incl. VAT)
Sitecom All-in-one Card Reader 73-in-1 Sitecom All-in-one Card Reader 73-in-1
(show image)
MD-021 All-in-one Card Reader 73-in-1 EUR 15,74
(excl. VAT)
EUR 19,05 (incl. VAT)
Sitecom Connectivity Station Sitecom Connectivity Station
(show image)
MD-022 Connectivity Station EUR 7,40
(excl. VAT)
EUR 8,95 (incl. VAT)