Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AOC TV2764W-2E 27" LCD-TV 68.6 cm (27") Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AOC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TV2764W-2E 27" LCD-TV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TV2764W-2E
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AOC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8475
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name AOC TV2764W-2E 27" LCD-TV 68.6 cm (27") Silver :
The short editorial description of AOC TV2764W-2E 27" LCD-TV 68.6 cm (27") Silver

TV2764W-2E 68.58 cm (27") LCD-TV
More>>>
AOC TV2764W-2E 27" LCD-TV 68.6 cm (27") Silver:
The official marketing text of AOC TV2764W-2E 27" LCD-TV 68.6 cm (27") Silver as supplied by the manufacturer

Key features
- PAL B/G, D/K, I and SECAM D/K L/L’
- 6-Language OSD
- NICAM/A2 Stereo Sound
- Plug & Play Auto Tuning
- PC Input

Short summary description AOC TV2764W-2E 27" LCD-TV 68.6 cm (27") Silver:
This short summary of the AOC TV2764W-2E 27" LCD-TV 68.6 cm (27") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

AOC TV2764W-2E 27" LCD-TV, 68.6 cm (27"), 1280 x 720 pixels, LCD, Silver

Long summary description AOC TV2764W-2E 27" LCD-TV 68.6 cm (27") Silver:
This is an auto-generated long summary of AOC TV2764W-2E 27" LCD-TV 68.6 cm (27") Silver based on the first three specs of the first five spec groups.

AOC TV2764W-2E 27" LCD-TV. Display diagonal: 68.6 cm (27"), Display resolution: 1280 x 720 pixels, Display technology: LCD, Display brightness: 550 cd/m², Response time: 16 ms, Contrast ratio (typical): 600:1, Aspect ratio: 16:9. Weight: 13.5 kg. Product colour: Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
68.6 cm (27")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 720 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
550 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
600:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Horizontal scan range
31.5 - 48 kHz
Vertical scan range
56 - 75 Hz
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Performance
Teletext
252 pages
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Ports & interfaces
Composite video in *
The socket (port) for the composite video input (white cable).
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Audio (L/R) in
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
2
Management features
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
150 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13.5 kg
Width (with stand)
898 mm
Depth (with stand)
287 mm
Height (with stand)
470 mm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Power requirements
AC100V - 240V; 50/60Hz
Display
The description of display that can includes display type, resolution, size etc.
LCD
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.466 x 0.466 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:51:14
Uk has collected 1 expert review for AOC TV2764W-2E 27" LCD-TV 68.6 cm (27") Silver and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:51:15
Nl heeft 1 proffesionele recensie voor AOC TV2764W-2E 27" LCD-TV 68,6 cm (27") Zilver gevonden en de beoordeling is 80 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:51:15
Fr a recueilli 1 avis d’experts pour AOC TV2764W-2E 27" LCD-TV 68,6 cm (27") Argent et la note moyenne est de 80 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:51:14
De hat 1 Expertenmeinung für AOC TV2764W-2E 27" LCD-TV 68,6 cm (27 Zoll) Silber zusammengestellt, die Beurteilung ist 80 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:51:14
Testseek ha raccolto 1 recensione da parte di esperti per AOC TV2764W-2E 27" LCD-TV 68,6 cm (27") Argento e la valutazione è di 80 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:51:14
Es ha coleccionado 1 opiniones de expertos para AOC TV2764W-2E 27" LCD-TV 68,6 cm (27") Plata y la calificación media es 80 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:51:15
Dk har samlet 1 ekspertanmeldelse for AOC TV2764W-2E 27" LCD-TV 68,6 cm (27") Sølv og bedømmelsen er 80 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:51:14
Se har samlat in 1 experttest för AOC TV2764W-2E 27" LCD-TV 68,6 cm (27") Silver och det genomsnittliga betyget är 80 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 10:04:19
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 10:04:19
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 10:04:19
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 10:04:19
80%
Source Review comments Score
about.com/compute
Updated:
2016-11-14 23:51:14
Features of the AOC 27" LCD TV/MonitorThe AOC 27" LCD TV/Monitor is full featured and includes the usual features such as Picture-in-picture, picture-over-picture and picture-by-picture. The contrast ratio is 600:1 and the AOC 27" LCD TV/Monitor also b...
80%
Show all
Customer service details