location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AOC Q2775PQU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AOC Check ‘AOC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q2775PQU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2775PQU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4038986185585
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘AOC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AOC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Declaration (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AOC Q2775PQU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 68.6 cm (27") LED IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 60 Hz 4 ms 350 cd/m² 1000:1
  • - Flicker-free technology
  • - 25 W
Long product name AOC Q2775PQU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black :
The long product name of AOC Q2775PQU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q2775PQU - Ergonomic QHD business monitor with USB hub
More>>>
AOC Q2775PQU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
The official description of AOC Q2775PQU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ergonomic QHD business monitor with USB hub
Perfect for any office: This highly ergonomic 27" display boasts crisp QHD visuals, an accurate IPS panel, a USB hub and numerous input options including DisplayPort.

Short summary description AOC Q2775PQU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
This short summary of the AOC Q2775PQU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

AOC Q2775PQU, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description AOC Q2775PQU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
This is an auto-generated long summary of AOC Q2775PQU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black based on the first three specs of the first five spec groups.

AOC Q2775PQU. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Height adjustable stand

We care about your well-being. This is why this monitor offers height adjustment options, which help you find your perfect posture while working, playing or watching videos. Adapting your AOC monitor to your needs not only helps you reduce fatigue and keep your body healthy. In the end it lets you and your team achieve better results in whatever you are doing.

Integrated Speakers

Built-in speakers make it easy to catch up with family, friends and colleagues. For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.

QHD Resolution

With 2560 x 1440 resolution, Quad HD (QHD) offers superior picture quality and sharp imagery that reveals the finest details. The widescreen 16:9 aspect ratio provides plenty of space to spread out and work, plus allows you to enjoy games or movies in their original size.

IPS Panel

No matter if you are viewing photos, videos, a magazine layout in InDesign or playing your favourite game – we want your content to look excellent from whatever angle you are seeing it. That is why this display comes with an advanced IPS panel, which produces brilliant colours and offers wide viewing angles. This way, images always look excellent and accurate, regardless from which angle you – or your friends and co-workers sitting or standing next to you – are looking at the screen.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (peak)
350 cd/m²
Display brightness (typical)
350 cd/m²
Response time
4 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
2560 x 1440
Supported video modes
1440p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
200000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Pixel pitch
0.233 x 0.233 mm
Horizontal scan range
30 - 99 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
59.8 cm
Viewable size, vertical
33.6 cm
Digital horizontal frequency
30 - 99 kHz
Digital vertical frequency
50 - 76 Hz
RGB colour space
sRGB
Colour gamut
100%
3D
No
Pixel frequency
241.5 MHz
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Market positioning *
Business
Product colour *
Black
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Black
Heavy metals free
Hg (mercury), Pb (lead)
Certification
ISO
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
4
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-I ports quantity
1
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
Ports & interfaces
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Swivelling
Yes
Swivel angle range
-165 - 165°
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish
Number of OSD languages
16
Plug and Play
Yes
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
0.25 W
Power consumption (off)
0.25 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
62 kWh
External power adapter
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 55 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 93%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, Audio (3.5mm), DVI, DisplayPort, USB, VGA
Audio cable length
1.8 m
DisplayPort cable length
1.8 m
Power cable length
1.8 m
Weight & dimensions
Width (with stand)
533.4 mm
Depth (with stand)
242.9 mm
Height (with stand)
640 mm
Weight (with stand)
6.6 kg
Width (without stand)
533.4 mm
Depth (without stand)
100.9 mm
Height (without stand)
640 mm
Packaging data
Package width
735 mm
Package depth
503 mm
Package height
198 mm
Package weight
9.3 kg
Package type
Box
DVI cable length
1.8 m
VGA cable length
1.8 m
Sustainability
Sustainability certificates
RoHS, EPEAT Gold, ENERGY STAR
Other features
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
B
Mean time between failures (MTBF)
50000 h
Source Testseek summary Average rating
Reviews
Updated:
2016-10-23 02:46:36
Uk has collected 10 expert reviews for AOC Q2775PQU computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
uk.hardware.info
Updated:
2018-05-10 01:29:01
There is a type of monitor that does not cost much more than a standard model but does offer much more work space. Experts know about it, but because they don't have a very recognisable name, they are often missed by those looking for a new, affordable di...
0%
alphr.com
Updated:
2014-08-28 01:05:16
AOC is no stranger to building good-quality monitors on the cheap, and the q2770Pqu sees the company in fine form. Not content with serving up a 27in, 2,560 x 1,440 panel for less than £400, AOC has defied expectations by throwing in a fully adjustable st...
Bottom line A bargain of a 27in WQHD monitor with a decent adjustable stand and solid all-round image quality...
83%
expertreviews.co.uk
Updated:
2014-08-28 01:05:19
You’d expect a large, 2,560x1,440 display to be overly expensive, but that isn’t the case with the AOC Q2770Pqu, one of the cheapest 27in, 2,560x1,440 monitors we’ve seen. It's also one of the best, as our colour calibrator showed it was already displayin...
Bottom line A 27in monitor with a 2,560x1,440 resolution and superb picture quality...
100%
eteknix.com
Updated:
2014-08-28 01:05:20
For content writers and image editors such as myself, having a large display with a high-resolution to work on and maximise our workspace is virtually a must have and whilst a 1920 x 1080 workspace is usable, it's not ideal – especially when you're refere...
Good Massive 2560 x 1440 resolution, Low 5ms response time, Crisp, clear and vibrant image, well established brand...
Bad USB3.0 not in a convenient position, Price is getting dangerously close to that of the latest 4k panels...
Bottom line PricingLike a number of the other monitors that I've reviewed and seen over the last few years, US and UK pricing is not directly relational between one another and this generally does come down to how both of the markets are fulfilled in each region and...
0%
pcgameware.co.uk
Updated:
2014-08-28 01:05:24
I was just about to use a few choice words to chase off yet another person to knock on my door in the space of an hour (six to be exact), when I noticed a bloody great big box in front of me. So being a rather simple bod who gets excited about opening box...
Bottom line All in the AOC Q2770Pqu offers a great package, especially at £355.63. It arrived well protected and packaged with very little assembly required. Its uncomplicated styling is good and it supports all the display connectivity you're likely to want, includ...
90%
digitalversus.com
Updated:
2014-08-28 01:05:28
We've updated our monitor buyer's guide with a fresh pick of favourite models for general computing, graphic design, gaming and more. There are quite a few new arrivals in our... AOC announced a new 27-inch PC monitor with 2560 x 1440 resolution, one tha...
Good A nice, big workspace (2560 x 1440 pixels) and great readability thanks to the 27" format and WQHD resolution, Good colour fidelity with custom settings, Wide viewing angles...
Bad You will need to change a few settings to get the best out of this monitor...
Bottom line Although colour fidelity isn't great with the out-of-the-box settings, you only need to change a few settings to get the best out of the AOC Q2770QPU. With a good range of connections and an inoffensive design, this AOC monitor offers excellent image qual...
100%
macworld.co.uk
Updated:
2014-09-12 01:12:08
The Q2770PQU is a new addition to AOC's line of professional monitors, a 27-inch panel with an iMac-like 2560 x 1440-pixel resolution. It takes a Super PLS panel, Samsung's IPS-style technology, to promise crisp and vivid images.A substantial stand swivel...
Good High 2560 x 1440 resolution, superb image quality, telescopic, rotating stand, low power consumption...
Bad Bland styling with asymmetric bezel...
Bottom line For a large high-resolution IPS screen at a premium price of around £400 you'd expect decent build quality and full sRGB coverage. You get that, and a consistent image with impressive colour accuracy. It may not be packaged in the finest of chassis but th...
100%
gadgetspeak.com
Updated:
2014-11-12 01:05:35
The screen can be rotated through 90 degrees to portrait mode for those applications that need it. This, in fact, is also quite useful as it makes it quite easy to access the power and signal inputs, the audio connectors, as well as the USB input and the...
80%
tftcentral.co.uk
Updated:
2017-05-16 03:02:54
AOC is a brand that many people might not be familiar with, so therefore a short introduction. AOC's roots lie with Admiral, founded in Chicago in 1934 and one of the first and largest producers of colour televisions in the early era of that medium. I...
Good Very high energy efficiency, Excellent viewing angles, 3 years warranty with on-site exchange, Brightness adjustment range, 100.0% sRGB coverage (CIE 1931), PWM free, Negligible off angle glow with dark content, Pixel fault class I (ISO9241-307), Stand ad...
Bad Out of the box performance (gamma & white balance), Gamma modes have unusual gamma values, Mediocre uniformity of white, Contrast ratio not that high, Difficult to calibrate with colorimeter, Display lag more than one frame, Easily press wrong button when...
Bottom line The AOC q2770Pqu is a very interesting display when you are looking for a 2560x1440 27” display on a budget for all-round/office use. Out of all the alternatives it is the cheapest at around £ 360. Its biggest strengths are the excellent viewing angles, t...
0%
pcmonitors.info
Updated:
2020-06-11 03:27:41
There are several attractive benefits to the 2560 x 1440 (WQHD) resolution compared to the current standard 1920 x 1080 (Full HD). The gulf in price between models with this resolution and the standard ‘Full HD’ resolution from mainstream...
Good Pleasing colour performance with excellent sRGB coverage, very light matte (‘semi glossy) screen surface and a rich and vibrant look to the image. Very good out of the box performance made even better with just a little tweaking...
Bad Some minor deviations from the ideal 2.2. gamma curve – for uses where this would be an issue a proper individual calibration is highly recommended anyway, Still a very light misty grain from the screen surface and the usual characteristic ‘PLS glow’...
Bottom line Monitors with ‘WQHD’ (2560 x 1440) resolutions are nothing new and are now an attractive choice for many users looking for good all-round performance. The AOC q2770Pqu is the company’s first and so far only ‘WQHD’ monitor, slipping...
0%
uk.hardware.info
Updated:
2018-05-10 01:28:58
There is a type of monitor that does not cost much more than a standard model but does offer much more work space. Experts know about it, but because they don't have a very recognisable name, they are often missed by those looking for a new, affordable di...
0%
trustedreviews.com
Updated:
2018-04-06 02:13:58
The AOC Q2790PQU is a stylish, high-end monitor aimed at those who don't want to compromise on either image quality or design. Measuring 27 inches from corner to corner, and with an ample 2560 x 1440 resolution, it provides a large and detailed image that...
Good Stylish design, Good image quality, Plenty of useful features...
Bad On-screen menu a bit clunky, Not great for gaming...
Bottom line A top-notch monitor for a great price...
90%
HEXUS.net
Updated:
2018-06-28 04:12:52
The importance of a good monitor in the workplace is often overlooked. The right panel can improve both comfort and productivity, so it's well worth nagging the boss to get the office outfitted with a new suite of displays. AOC has recently refreshed its...
Good QHD a good fit at 27in, Slim bezels make for an elegant design, Excellent brightness and colour accuracy, Versatile stand and ports, Three-year warranty...
Bad Uniformity could be better...
Bottom line AOC is upping its game with a refreshed line up of business monitors launched under the 90 Series umbrella. Designed with IT buyers in mind, the new range comes equipped with a choice of IPS panels, ergonomic stands, reduced flicker, increased energy effi...
0%
monitornerds.com
Updated:
2020-05-11 05:24:21
The AOC Q2790PQU combines a stylish design with a high-quality IPS panel that offers prosumer-grade qualities that make it ideal for high-end applications. The company has an excellent track record amongst its various options, and we're curious to...
Bottom line The AOC Q2790PQU is an excellent IPS monitor for office and business use if a sleek appearance coupled with fantastic imaging performance is a necessity. The IPS panel is gorgeous and very capable of accurate color rendering, but there are a few hits to i...
94%
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)