location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AOC LM960 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AOC Check ‘AOC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LM960
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LM960
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘AOC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AOC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AOC LM960 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 8 ms 250 cd/m² 600:1
  • - 37 W
Long product name AOC LM960 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver :
The long product name of AOC LM960 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19", 8ms, 1280 x 1024, 250cd/m²
More>>>
AOC LM960 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
The official description of AOC LM960 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AOC LM960 offers premium picture quality for graphics-intensive applications. It comes with 600:1 contrast ratio, which delivers exceptional image clarity, and 150-degree viewing angle to provide increased visibility from side viewpoints. It's response time is 8ms, a key feature that prevents fast moving objects from becoming blurred.

The AOC LM960 offer consumers brilliant large screen performance at highly competitive price.

Short summary description AOC LM960 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
This short summary of the AOC LM960 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

AOC LM960, 48.3 cm (19"), 1280 x 1024 pixels, 8 ms, Silver

Long summary description AOC LM960 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
This is an auto-generated long summary of AOC LM960 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

AOC LM960. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. Product colour: Silver

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
150°
Viewing angle, vertical
135°
Display number of colours *
16.78 million colours
Pixel pitch
0.294 x 0.294 mm
Digital horizontal frequency
30 - 93 kHz
Digital vertical frequency
55 - 85 Hz
Design
Product colour *
Silver
Ports & interfaces
I/O ports
D-sub; CEE22
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
37 W
Weight & dimensions
Width (without stand)
423 mm
Depth (without stand)
428 mm
Height (without stand)
88 mm
Weight (without stand)
5.9 kg
Other features
Compatibility
VESA, SXGA, XGA, SVGA, VGA, Mac
Power requirements
100 - 240 V AC; 50/60 Hz
Display viewable area (HxV)
376 x 301 mm
Compliance industry standards
TCO99
Certification
UL, CSA, FCC, TUV/GS, CE, ISO 13406-2