AOC logo

AOC L27W451B 27" LCD-TV 68.6 cm (27") HD Black 550 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58918
Info modified on:
07 Mar 2024, 15:34:52
Short summary description AOC L27W451B 27" LCD-TV 68.6 cm (27") HD Black 550 cd/m²:

AOC L27W451B 27" LCD-TV, 68.6 cm (27"), 1366 x 768 pixels, HD, LCD, Black

Long summary description AOC L27W451B 27" LCD-TV 68.6 cm (27") HD Black 550 cd/m²:

AOC L27W451B 27" LCD-TV. Display diagonal: 68.6 cm (27"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.