location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AOC L22W898 TV 55.9 cm (22") WSXGA+ Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AOC Check ‘AOC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L22W898
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L22W898
Category: TVs Check ‘AOC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AOC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AOC L22W898 TV 55.9 cm (22") WSXGA+ Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22") LCD
  • - WSXGA+ 1680 x 1050 pixels 16:10
  • - 300 cd/m² 1000:1
  • - ATSC NTSC
  • - VESA mounting 100 x 100 mm
  • - 55 W
Long product name AOC L22W898 TV 55.9 cm (22") WSXGA+ Black 300 cd/m² :
The long product name of AOC L22W898 TV 55.9 cm (22") WSXGA+ Black 300 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L22W898, 22" LCD, 1680x1050, 16:10, 5ms, 300cd/m2, 5000:1, NTSC, ATSC, black
More>>>
AOC L22W898 TV 55.9 cm (22") WSXGA+ Black 300 cd/m²:
The official description of AOC L22W898 TV 55.9 cm (22") WSXGA+ Black 300 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The L22W898 is comes equipped with video, HDMI and PC Inputs. It boasts a 1680x1050 resolutionThe display resolution of a digital television or computer display typically refers to the number of distinct pixels in each dimension that can be displayed., 500 cd/m2 brightness, a 5,000:1 dynamic contrast ratio, and a 5 ms response time. The display comes with attachments for VESA wall mount.

Short summary description AOC L22W898 TV 55.9 cm (22") WSXGA+ Black 300 cd/m²:
This short summary of the AOC L22W898 TV 55.9 cm (22") WSXGA+ Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

AOC L22W898, 55.9 cm (22"), 1680 x 1050 pixels, WSXGA+, LCD, ATSC, Black

Long summary description AOC L22W898 TV 55.9 cm (22") WSXGA+ Black 300 cd/m²:
This is an auto-generated long summary of AOC L22W898 TV 55.9 cm (22") WSXGA+ Black 300 cd/m² based on the first three specs of the first five spec groups.

AOC L22W898. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LCD, Display brightness: 300 cd/m², Contrast ratio (typical): 1000:1, Native aspect ratio: 16:10. Digital signal format system: ATSC. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
HD type *
WSXGA+
Display technology *
LCD
Native aspect ratio *
16:10
Supported graphics resolutions
1680 x 1050 (WSXGA+)
Display brightness *
300 cd/m²
Progressive scan
No
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1680 x 1050 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC
Digital signal format system *
ATSC
Auto channel search
Yes
Audio
RMS rated power *
5 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
LED indicators
Stand-by
Performance
Teletext function
No
Plug and Play
Yes
Child lock
No
Ports & interfaces
HDCP
No
PC in (D-Sub) *
Yes
Component video (YPbPr/YCbCr) in
1
Ports & interfaces
Composite video in
1
PC Audio in
No
Common interface (CI) *
No
S-Video inputs quantity
1
HDMI ports quantity *
1
Card reader integrated
No
Management features
Electronic Programme Guide (EPG)
No
Picture-in-Picture
No
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
55 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Certification
FCC, cULus
Weight & dimensions
Width (with stand)
518 mm
Depth (with stand)
216 mm
Height (with stand)
427 mm
Weight (with stand)
6.5 kg
Width (without stand)
518 mm
Depth (without stand)
79 mm
Height (without stand)
371 mm
Packaging data
Package width
564 mm
Package depth
523 mm
Package height
150 mm
Package weight
8 kg
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
IFU / User manual
Yes
Backlight
Yes