location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AOC 17" FT720 Pure FlatFace monitor CRT 43.2 cm (17") Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AOC Check ‘AOC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" FT720 Pure FlatFace
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FT20
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘AOC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AOC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years Parts & Labour
Long product name AOC 17" FT720 Pure FlatFace monitor CRT 43.2 cm (17") Grey :
The long product name of AOC 17" FT720 Pure FlatFace monitor CRT 43.2 cm (17") Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17" FT720 Pure FlatFace CRT Monitor
More>>>
AOC 17" FT720 Pure FlatFace monitor CRT 43.2 cm (17") Grey:
The official description of AOC 17" FT720 Pure FlatFace monitor CRT 43.2 cm (17") Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FT720 offers a minimal-distortion flat face. Its precise resolution and super-fine .21mm dot pitch enhance on-screen detail. It also has multiple OSD functions and comes plug-and-play ready.

- 17” (16” VIS) .21mm dp(H) 0.25mm dp(D)
- VESA, XGA, SVGA, VGA Compatible
- 1280 x 1024 Maximum Resolution
- Pure flat face
- OSD control
- Plug & Play

Short summary description AOC 17" FT720 Pure FlatFace monitor CRT 43.2 cm (17") Grey:
This short summary of the AOC 17" FT720 Pure FlatFace monitor CRT 43.2 cm (17") Grey data-sheet is auto-generated and uses the product title and the first six key specs.

AOC 17" FT720 Pure FlatFace, 43.2 cm (17"), CRT, 40.6 cm, 30 - 72 kHz, 0.21 x 0.25 mm, 300 x 230 mm

Long summary description AOC 17" FT720 Pure FlatFace monitor CRT 43.2 cm (17") Grey:
This is an auto-generated long summary of AOC 17" FT720 Pure FlatFace monitor CRT 43.2 cm (17") Grey based on the first three specs of the first five spec groups.

AOC 17" FT720 Pure FlatFace. Display diagonal: 43.2 cm (17"), Type: CRT, Viewable size diagonal: 40.6 cm. Maximum resolution: 1280 x 1024 pixels. Power consumption (typical): 120 W, Power requirements: 100 - 240 V AC; 50/60 Hz. Certification: UL, FCC, FDA, CSA, TUV / GS. Compatible products: VESA, XGA, SVGA, VGA

Brand Image Product code Product Stock Price from
AOC HT751 17" CRT monitor CRT 43.2 cm (17") 1600 x 1200 pixels AOC HT751 17" CRT monitor CRT 43.2 cm (17") 1600 x 1200 pixels
(show image)
HT751 HT751 17" CRT 0.00
(excl. VAT)
0 (incl. VAT)
AOC 9K+ 19" CRT monitor CRT 48.3 cm (19") 1600 x 1200 pixels AOC 9K+ 19" CRT monitor CRT 48.3 cm (19") 1600 x 1200 pixels
(show image)
9K+ 9K+ 19" CRT 0.00
(excl. VAT)
0 (incl. VAT)