AOC logo

AOC e943Swn LED display 47 cm (18.5") 1366 x 768 pixels HD

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58020
Info modified on:
08 Dec 2023, 13:13:23
Short summary description AOC e943Swn LED display 47 cm (18.5") 1366 x 768 pixels HD:

AOC e943Swn, 47 cm (18.5"), 1366 x 768 pixels, HD, LED, 5 ms

Long summary description AOC e943Swn LED display 47 cm (18.5") 1366 x 768 pixels HD:

AOC e943Swn. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9. VESA mounting

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.