Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AOC E2775SQ 27" Full HD TFT Black Flat computer monitor LED display

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AOC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2775SQ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2775SQ
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0685417709885
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AOC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3017
This statistic is based on the 77137 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75367 free Open Icecat users .
Info modified on: 07 Apr 2018 16:17:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (0,3MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (2,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name AOC E2775SQ 27" Full HD TFT Black Flat computer monitor LED display :
The short editorial description of AOC E2775SQ 27" Full HD TFT Black Flat computer monitor LED display

68.58 cm (27 ") , 16:9, 300 cd/m², 50M:1, 2 ms, 1920x1080, Black, 735 x 503 x 162 mm, VGA, HDMI 1.4, Display Port 1.2, 20W, 110~240 VAC, 50/60Hz
More>>>
AOC E2775SQ 27" Full HD TFT Black Flat computer monitor LED display:
The official marketing text of AOC E2775SQ 27" Full HD TFT Black Flat computer monitor LED display as supplied by the manufacturer

27" Full HD Monitor with 10-Bit Color Rendering

The E2775SQ offers great image quality at 1920 x 1080 Full HD resolution, while providing features and connectivity that benefits you. The 27-inch class monitor is EPEAT and Energy Star certified, with AOC’s eSaver software to set low-power configuration, and the user-friendly On Screen Display. Slim in design with extra narrow bezel while offering vibrant images with 50M:1 contrast ratio, and rapid 2 ms response time. The E2775SQ also has all the connectivity you need for high quality digital video and audio.

- 27” viewable image with 1920 x 1080 Full HD Resolution
- Rapid 2ms response time and vibrant 50M:1 dynamic contrast ratio
- VGA, HDMI, and DisplayPort connectivity
- Audio Line-in & Line-out
- 2 Speakers 5 watts each
- 10-bit, 1.07 Billion Colors

1.07 Billion Colors

AOC's E2775SQ features a 10-bit panel that boasts 1.07 billion colors. More colors means the panel can present more depth and richer color, producing more colorful and vivid images.

User-Friendly and Eco-Friendly Features

The E2775SQ comes with VESA 100mm Wall Mount compliant feature that allows you to have the monitor mounted on the wall with the appropriate mounting accessory. The E2775SQ is both EPEAT and Energy Star certified with low-power consumption, and comes with AOC’s e Saver and OSD Menu both eco-friendly and user-friendlyconfiguration and navigation.

Short summary description AOC E2775SQ 27" Full HD TFT Black Flat computer monitor LED display:
This short summary of the AOC E2775SQ 27" Full HD TFT Black Flat computer monitor LED display data-sheet is auto-generated and uses the product title and the first six key specs.

AOC E2775SQ, 68.6 cm (27"), 1920 x 1080 pixels, LED, 2 ms, 300 cd/m², Black

Long summary description AOC E2775SQ 27" Full HD TFT Black Flat computer monitor LED display:
This is an auto-generated long summary of AOC E2775SQ 27" Full HD TFT Black Flat computer monitor LED display based on the first three specs of the first five spec groups.

AOC E2775SQ. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: TFT, Display: LED, Response time: 2 ms, Display brightness: 300 cd/m², Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Energy Star certified. Colour of product: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
68.6 cm (27")
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
300 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
2 ms
Display *
The description of display that can includes display type, resolution, size etc.
LED
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display technology *
The technology used in the display e.g. plasma, LED.
TFT
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1920 x 1080 (HD 1080)
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Display number of colours *
1.073 billion colours
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
50000000:1
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.3114 x 0.3114 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
50 - 76 Hz
Maximum refresh rate
75 Hz
Screen shape
Flat
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers
The quantity of speakers included in/with the product.
2
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
10 W
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Feet colour
The colour of the feet, which are the projecting part on which a device/piece of furniture, or each of its legs, stands.
Black
Thin Client
Thin client installed *
The product includes a thin client, which is a computer or a computer program which depends heavily on some other computer (its server) to fulfill its computational roles. This is different from the traditional fat client, which is a computer designed to take on these roles by itself. The specific roles assumed by the server may vary, from providing data persistence (for example, for diskless nodes) to actual information processing on the client's behalf.
No
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DisplayPorts quantity
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
Audio input
The type of audio input that the device requires, and the connection needed.
Yes
Audio output
The type of audio output that the device produces, and the connector(s).
Yes
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
VESA mounting *
Yes
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Tilt adjustment
The tilt, which means the angle at which the device is pointing (up or down), can be changed.
Yes
Tilt angle range
-3.5 - 21.5°
On Screen Display (OSD)
Yes
Number of OSD languages
16
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
5 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
20 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
110-240
AC input frequency
50/60
Power consumption (off)
0.5 W
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
cTUVus, CE, FCC, RoHS, Energy Star, EPEAT
Weight & dimensions
Width *
The measurement or extent of something from side to side.
439.1 mm
Depth *
The distance from the front to the back of something.
640 mm
Height *
The measurement of the product from head to foot or from base to top.
233.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6 kg
Packaging content
Cables included
AC, VGA
Source Testseek summary Average rating
Reviews
Updated:
2017-08-31
0%
Country Distributor
Australia 1 distributor(s)
United States 1 distributor(s)