location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AOC e2343F2 computer monitor 58.4 cm (23") 1920 x 1080 pixels HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AOC Check ‘AOC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
e2343F2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2343F2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4038986131315
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘AOC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AOC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AOC e2343F2 computer monitor 58.4 cm (23") 1920 x 1080 pixels HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23")
  • - HD 1920 x 1080 pixels 16:9
  • - 2 ms 250 cd/m²
  • - 28 W
Warranty: 3 years
Long product name AOC e2343F2 computer monitor 58.4 cm (23") 1920 x 1080 pixels HD Black :
The long product name of AOC e2343F2 computer monitor 58.4 cm (23") 1920 x 1080 pixels HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23", 2ms, 1920 x 1080, 16:9, HD, 250cd/m²
More>>>
AOC e2343F2 computer monitor 58.4 cm (23") 1920 x 1080 pixels HD Black:
The official description of AOC e2343F2 computer monitor 58.4 cm (23") 1920 x 1080 pixels HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This outstanding attractively designed ultra slim (1.29cm) display with LED backlight is destined for demanding users looking for both the latest in display technology and an ultimate design statement for both work and entertainment. Geared for top performance this eyecatcher repeatedly sets new standards and thrill with their razor sharp images and numerous top-notch features. Utilising the most cutting-edge, energy-saving technologies this model represents an outstanding choice even when considered in terms of environmental aspects.

Short summary description AOC e2343F2 computer monitor 58.4 cm (23") 1920 x 1080 pixels HD Black:
This short summary of the AOC e2343F2 computer monitor 58.4 cm (23") 1920 x 1080 pixels HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

AOC e2343F2, 58.4 cm (23"), 1920 x 1080 pixels, HD, 2 ms, Black

Long summary description AOC e2343F2 computer monitor 58.4 cm (23") 1920 x 1080 pixels HD Black:
This is an auto-generated long summary of AOC e2343F2 computer monitor 58.4 cm (23") 1920 x 1080 pixels HD Black based on the first three specs of the first five spec groups.

AOC e2343F2. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-13 17:05:50
Uk has collected 14 expert reviews for AOC e2343F2 computer monitor 58.4 cm (23") 1920 x 1080 pixels HD Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
geekzone.co.nz
Updated:
2011-11-06 09:10:52
One of my current LCD (I have two plugged into my laptop on a three monitor setup) is an old AOC model. So I was quite happy to have a new AOC Razor LED around here for a couple of months to test.First because it uses a newer technology, and second bec...
0%
uk.hardware.info
Updated:
2014-01-23 01:05:11
If you enjoy playing shooters, you care less about perfect colour rendering or energy-efficiency and more about fast response times without blurring and ghosting. Hardware.Info asked 14 manufacturers to send their best gaming monitors, and in the end te...
0%
uk.hardware.info
Updated:
2014-01-24 01:06:12
The monitor will always remain the main focal point of a PC, no matter if you're a casual user, die-hard overclocker or hardware enthusiast. It's the component you will be staring at the most. The market for computer screens became quite rich in 2012, w...
0%
tbreak.ae
Updated:
2016-12-29 10:04:33
AOC is in the LCD/TV business for over two decades now, but you may have barely heard the name. Possibly a big player in Taiwan, from where the company originates, the name AOC is lost in this Samsung and LG dominated market. In fact, the company has o...
Good two HDMI ports, PIP, good picture quality, price, innovative use of the footstand...
Bad color banding, trailing issues, average build quality, poor OSD and controls...
Bottom line Usually, I conclude my reviews with either a recommended or not recommended, but with the AOC e2343F2, I am utterly confused. At its price point, it seems to offer a lot but what it offers is average at best. The color banding and ghosting are an issue...
60%
tbreak.ae
Updated:
2011-09-13 17:05:48
AOC is in the LCD/TV business for over two decades now, but you may have barely heard the name. Possibly a big player in Taiwan, from where the company originates, the name AOC is lost in this Samsung and LG dominated market. In fact, the company has o...
Good two HDMI ports, PIP, good picture quality, price, innovative use of the footstand...
Bad color banding, trailing issues, average build quality, poor OSD and controls...
Bottom line Usually, I conclude my reviews with either a recommended or not recommended, but with the AOC e2343F2, I am utterly confused. At its price point, it seems to offer a lot but what it offers is average at best. The color banding and ghosting are an issue...
60%
Country Distributor
United Kingdom 1 distributor(s)