location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AOC 75 Series E2275SWQE computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AOC Check ‘AOC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
75 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2275SWQE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2275SWQE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4038986126144
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘AOC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AOC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:30:59
The date of the most recent change of this product data-sheet in Icecat.
CE Declaration (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AOC 75 Series E2275SWQE computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.6 cm (21.5") LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 2 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - 17.1 W
Long product name AOC 75 Series E2275SWQE computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black :
The long product name of AOC 75 Series E2275SWQE computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5 inch 1920x1080@60Hz 2 ms TN HDMI 1.4 x 1, VGA, DisplayPort 1.1 x 1
More>>>
AOC 75 Series E2275SWQE computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
The official description of AOC 75 Series E2275SWQE computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vibrant viewing, energy-efficient performance
This model targets business and home office users alike. Hidden behind its classically designed case is the latest LED technology.It boasts a high typical contrast, an ultra-fast response time and wide viewing angles for excellent imaging performance.With the i-Care function, the monitor adapts the panel’s brightness to the ambient light. This means a more comfortable viewing experience, whilst lowering the energy consumption at the same time. The environmentally friendly display comes in an elegant, textured black finish.

Short summary description AOC 75 Series E2275SWQE computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
This short summary of the AOC 75 Series E2275SWQE computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

AOC 75 Series E2275SWQE, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description AOC 75 Series E2275SWQE computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of AOC 75 Series E2275SWQE computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

AOC 75 Series E2275SWQE. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Fast 2ms response time

These displays make sure you’ll never miss out on the action. Quick 2ms response time virtually eliminates ghosting and blur, making it ideal for gaming, watching movies or editing videos.

From high-speed car chases to fast-paced combat, you’ll always enjoy an immersive, lag-free viewing experience.

Full HD Resolution

Want to watch a Blu-ray movie in full quality, enjoy games in high resolution or read crisp text in office applications? Thanks to its Full HD resolution of 1920 x 1080 pixels, this monitor lets you do just that. Whatever you are viewing, with Full HD it will be displayed in rich detail without requiring a high-end graphics card or consuming a lot of your system’s resources.

Vesa Mount

AOC’s Ergo Base stands bring versatility, sturdiness and ease of use in one package. But do you still want to use your wall mount or multi-monitor setup using desk mounts? VESA mounts bring you the uppermost flexibility. Upside-down, in pivot mode, on top of each other, attach your monitor wherever you want using 3rd party mounts and stands thanks to the VESA mount option.

Display Port

The most recent display interface standard from VESA, DisplayPort can also transfer audio, USB and other forms of data. DisplayPort version 1.2-1.2a support up to 165 Hz@1440p, 75 Hz@2160p, version 1.3 supports up to 240Hz@1440p, 120 Hz@2160p and the version 1.4 supports HDR10 specifications.

2ms Response Time

A pixel response time of 2ms GTG means speed without the smear for an enhanced experience. Fast-moving action and dramatic transitions will be rendered smoothly without the effects of ghosting.

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
2 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
200000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
248 x 248 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
55 - 75 Hz
Viewable size, horizontal
47.8 cm
Viewable size, vertical
26.9 cm
Pixel frequency
148.5 MHz
Performance
Flicker-free technology
Yes
Multimedia
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Front bezel colour
Black
Feet colour
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.1
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
Tilt angle range
-3.5 - 21.5°
Ergonomics
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish
Number of OSD languages
16
Power
Power consumption (typical) *
17.1 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
23 kWh
External power adapter
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 55 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 93%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
551 mm
Depth (with stand)
193.5 mm
Height (with stand)
395.4 mm
Weight (with stand)
3.15 kg
Width (without stand)
504 mm
Depth (without stand)
72.8 mm
Height (without stand)
311.7 mm
Packaging data
Package width
560 mm
Package depth
120 mm
Package height
390 mm
Package weight
4.5 kg
Package type
Box
VGA cable length
1.8 m
Packaging content
Stand included
Yes
Cables included
AC, Audio (3.5mm), DisplayPort, HDMI, VGA
Quick start guide
Yes
Audio cable length
1.8 m
DisplayPort cable length
1.8 m
Power cable length
1.8 m
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
TV tuner integrated
No
Heavy metals free
Hg (mercury), Pb (lead)
Energy efficiency class (old)
A+
Compliance certificates
RoHS
Mean time between failures (MTBF)
50000 h
Certification
GOST
Country Distributor
United Kingdom 1 distributor(s)