AOC logo

AOC 177Pk computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78288
Info modified on:
31 May 2024, 09:34:38
Short summary description AOC 177Pk computer monitor 43.2 cm (17") 1280 x 1024 pixels:

AOC 177Pk, 43.2 cm (17"), 1280 x 1024 pixels, 5 ms

Long summary description AOC 177Pk computer monitor 43.2 cm (17") 1280 x 1024 pixels:

AOC 177Pk. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.