Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Anttron TM220HD 1920 x 1080pixels video servers/encoder

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Anttron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM220HD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
189220
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5420037692200
Category
Digitizes analog video signals and sends digital images directly over an IP network, such as a LAN, intranet or Internet. It essentially turns an analog video system into a network video system and enables users to view live images using a Web browser or an application software on any local or remote computer on a network. It allows authorized viewers from different locations to simultaneously access images from the same analog camera(s), as well as network cameras if they are added to the system.
video servers/encoders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Anttron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4550
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 19 Oct 2017 15:08:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Anttron TM220HD 1920 x 1080pixels video servers/encoder :
The short editorial description of Anttron TM220HD 1920 x 1080pixels video servers/encoder

TM220, 1080i, H.264 5 - 15 Mb/s, HDMI, AAC-LC, 10 W
More>>>
Short summary description Anttron TM220HD 1920 x 1080pixels video servers/encoder:
This short summary of the Anttron TM220HD 1920 x 1080pixels video servers/encoder data-sheet is auto-generated and uses the product title and the first six key specs.

Anttron TM220HD, 1920 x 1080 pixels, H.264, 170 x 130 x 35 mm, 600 g

Long summary description Anttron TM220HD 1920 x 1080pixels video servers/encoder:
This is an auto-generated long summary of Anttron TM220HD 1920 x 1080pixels video servers/encoder based on the first three specs of the first five spec groups.

Anttron TM220HD. Maximum video resolution: 1920 x 1080 pixels, Video compression formats: H.264. Dimensions (WxDxH): 170 x 130 x 35 mm, Weight: 600 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)