Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Antec TWOCOOL 140 Computer case Fan

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TWOCOOL 140
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TWOCOOL 140
Category
Components which remove the waste heat produced by computer components, and keep components within permissible operating temperature limits.
computer cooling components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6098
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 07 Dec 2017 23:42:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Antec TWOCOOL 140 Computer case Fan :
The short editorial description of Antec TWOCOOL 140 Computer case Fan

TwoCool 140mm, White
More>>>
Short summary description Antec TWOCOOL 140 Computer case Fan:
This short summary of the Antec TWOCOOL 140 Computer case Fan data-sheet is auto-generated and uses the product title and the first six key specs.
Antec TWOCOOL 140, Computer case, Fan, 26 dB, White, Plastic, 3.6 W
Long summary description Antec TWOCOOL 140 Computer case Fan :

Antec TWOCOOL 140. Suitable for: Computer case, Type: Fan, Noise level (high speed): 26 dB. Colour of product: White, Material: Plastic. Power consumption (typical): 3.6 W, Rated current: 0.3 A. Weight: 158 g. Fan performance: 58.9 cfm, Dimensions (WxDxH): 140 x 25 x 140 mm, Rotational speed: 1200 RPM

This is an auto-generated long summary of Antec TWOCOOL 140 Computer case Fan based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11
Testseek has collected 3 expert reviews for Antec TWOCOOL 140 but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-11
393. That's the magic number of case fans we've tested at the Hardware.Info testing lab for this review. One result is that we can now say that we can answer the question which casefan you should buy. Another result is that we have seen and had enough o...
0%
Country Distributor
Nederland 1 distributor(s)
Australia 1 distributor(s)