location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec MX-100 3.5" Hard Drive Enclosure Black, Silver 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX-100 3.5" Hard Drive Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MX-100
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Antec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Apr 2019 13:46:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Antec MX-100 3.5" Hard Drive Enclosure Black, Silver 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA II 3.5"
  • - Number of storage drives supported: 1
  • - Black, Silver
Long product name Antec MX-100 3.5" Hard Drive Enclosure Black, Silver 3.5" :
The long product name of Antec MX-100 3.5" Hard Drive Enclosure Black, Silver 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MX-100 3.5" Hard Drive Enclosure
More>>>
Short summary description Antec MX-100 3.5" Hard Drive Enclosure Black, Silver 3.5":
This short summary of the Antec MX-100 3.5" Hard Drive Enclosure Black, Silver 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Antec MX-100 3.5" Hard Drive Enclosure, 3.5", Serial ATA II, Black, Silver

Long summary description Antec MX-100 3.5" Hard Drive Enclosure Black, Silver 3.5":
This is an auto-generated long summary of Antec MX-100 3.5" Hard Drive Enclosure Black, Silver 3.5" based on the first three specs of the first five spec groups.

Antec MX-100 3.5" Hard Drive Enclosure. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA II. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:33:21
Uk has collected 2 expert reviews for Antec MX-100 3.5" Hard Drive Enclosure Black, Silver 3.5" but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%