Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Antec Minuet 350 - UK Low Profile (Slimline) Black, Silver 350 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Minuet 350 - UK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MINUET_350-UK
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAntec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4841
This statistic is based on the 96580 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94409 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Antec Minuet 350 - UK Low Profile (Slimline) Black, Silver 350 W :
The short editorial description of Antec Minuet 350 - UK Low Profile (Slimline) Black, Silver 350 W

Minuet 350 - UK - Piano Black Slimline PC Case
More>>>
Short summary description Antec Minuet 350 - UK Low Profile (Slimline) Black, Silver 350 W:
This short summary of the Antec Minuet 350 - UK Low Profile (Slimline) Black, Silver 350 W data-sheet is auto-generated and uses the product title and the first six key specs.

Antec Minuet 350 - UK, Low Profile (Slimline), PC, Black, Silver, 80 PLUS, RoHS., 350 W, 319 mm

Long summary description Antec Minuet 350 - UK Low Profile (Slimline) Black, Silver 350 W:
This is an auto-generated long summary of Antec Minuet 350 - UK Low Profile (Slimline) Black, Silver 350 W based on the first three specs of the first five spec groups.

Antec Minuet 350 - UK. Form factor: Low Profile (Slimline), Type: PC, Product colour: Black, Silver. Power supply: 350 W. Width: 319 mm, Depth: 439 mm, Height: 94 mm. Ventilation fan(s): 80mm, Internal drive bays: 1 x 3.5", External drive bays: 1 x 5.25", 1x 3.5"