Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Antec MINUET 300 -EC Low Profile (Slimline) Black,Silver 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MINUET 300 -EC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MINUET 300 EC
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAntec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6348
This statistic is based on the 90121 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88061 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Antec MINUET 300 -EC Low Profile (Slimline) Black,Silver 300 W :
The short editorial description of Antec MINUET 300 -EC Low Profile (Slimline) Black,Silver 300 W

Minuet 300-EC , 300W, ATX2.0, 2xUSB, 1 IEEE1394, 2 audio jacks, Silver&Black, Retail
More>>>
Short summary description Antec MINUET 300 -EC Low Profile (Slimline) Black,Silver 300 W:
This short summary of the Antec MINUET 300 -EC Low Profile (Slimline) Black,Silver 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Antec MINUET 300 -EC, Low Profile (Slimline), PC, Black,Silver, 300 W, 319 mm, 439 mm

Long summary description Antec MINUET 300 -EC Low Profile (Slimline) Black,Silver 300 W:
This is an auto-generated long summary of Antec MINUET 300 -EC Low Profile (Slimline) Black,Silver 300 W based on the first three specs of the first five spec groups.

Antec MINUET 300 -EC. Form factor: Low Profile (Slimline), Type: PC, Product colour: Black,Silver. Power supply: 300 W. Width: 319 mm, Depth: 439 mm, Height: 94 mm. Power supply type: ATX 12V, Cabling technology: Wired, Ventilation fan(s): 1x80mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Antec

Antec Minuet 300-EC MT 300W ATX2.0 Low Profile (Slimline) Black,Silver
(show image)
MINUET 300-EC Minuet 300-EC MT 300W ATX2.0 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details