location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec KÜHLER BOX Processor Cooler 12 cm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KÜHLER BOX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KUHLER BOX
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2022 11:47:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Antec KÜHLER BOX Processor Cooler 12 cm Black :
The long product name of Antec KÜHLER BOX Processor Cooler 12 cm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CPU cooler for Intel sockets LGA 1366, 1156, 775 and AMD sockets AM3, AM2+, AM2
More>>>
Short summary description Antec KÜHLER BOX Processor Cooler 12 cm Black:
This short summary of the Antec KÜHLER BOX Processor Cooler 12 cm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Antec KÜHLER BOX, Cooler, 12 cm, Black

Long summary description Antec KÜHLER BOX Processor Cooler 12 cm Black:
This is an auto-generated long summary of Antec KÜHLER BOX Processor Cooler 12 cm Black based on the first three specs of the first five spec groups.

Antec KÜHLER BOX. Type: Cooler, Fan diameter: 12 cm. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-10-19 17:12:12
Uk has collected 5 expert reviews for Antec KÜHLER BOX Processor Cooler 12 cm Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
Bit-Tech.net
Updated:
2011-10-19 17:12:04
The apt-sounding Kuhler Box isn't Antec's first go at a CPU cooler, but it is one in a new line of tower coolers from the company that has made some of our favourite cases and PSUs. As its name suggests, the Kuhler Box is box-shaped, with a single...
Bottom line Two slightly damning factors were obvious once we'd finished testing the Kuhler Box. First, it's very loud with its fan at full speed. It probably won't be running flat out all the time, but in contrast, the produced similar results while barely makin...
70%
Country Distributor
United Kingdom 1 distributor(s)