location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec ISK300-150 computer case Black 150 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ISK300-150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISK300-150 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0761345151214 show
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Antec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jan 2024 15:34:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Antec ISK300-150 computer case Black 150 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Mini-ITX
  • - 150 W
  • - Black
Long product name Antec ISK300-150 computer case Black 150 W :
The long product name of Antec ISK300-150 computer case Black 150 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Case ISK300-150, Mini-ITX, Desktop, 150W
More>>>
Short summary description Antec ISK300-150 computer case Black 150 W:
This short summary of the Antec ISK300-150 computer case Black 150 W data-sheet is auto-generated and uses the product title and the first six key specs.

Antec ISK300-150, PC, Black, Mini-ITX, 150 W, 1x 80 mm, 222 mm

Long summary description Antec ISK300-150 computer case Black 150 W:
This is an auto-generated long summary of Antec ISK300-150 computer case Black 150 W based on the first three specs of the first five spec groups.

Antec ISK300-150. Type: PC, Product colour: Black, Supported motherboard form factors: Mini-ITX. Power supply: 150 W. Side fans installed: 1x 80 mm. Width: 222 mm, Depth: 328 mm, Height: 96 mm. Package width: 380 mm, Package depth: 195 mm, Package height: 295 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-10-19 17:02:53
Uk has collected 12 expert reviews for Antec ISK300-150 computer case Black 150 W and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
uk.hardware.info
Updated:
2014-02-02 01:12:57
Mini-ITX has existed for years now as form factor, but a more recent phenomenon is the appearance of more versatile and capable motherboards in this size. Those make it possible to assemble your own compact computers, if you can find the right chassis o...
0%
3dGameMan.com
Updated:
2011-10-19 17:02:43
Video Review: The Antec ISK 300-150 Mini-ITX Case is a great product for a small computer build like a HTPC. If you are in the market for an inexpensive Mini-ITX case with a 150W power supply already included be sure to check this product out. Also not...
0%
Computerpoweruser.com
Updated:
2011-10-19 17:02:47
We wouldn’t recommend running a quad-core rig on a 150W PSU, but early Atom systems often draw less than 50W under load. Pine Trail can keep under 30W, so you have some headroom. Our Intel D945GCLF setup ran with one...
80%
hardwaresecrets.com
Updated:
2011-10-19 17:02:51
A while ago we reviewed Antec ISK300-65, which proved to be a nice mini ITX case. This other case, however, comes with an external power supply, with a DC-DC converter module inside the case to convert the 19 V provided by the external power supply in...
Bottom line Antec ISK 300-150 is a small case targeted to users that want to build the smallest PC around. The main problem with this case is the power supply that comes with it, which provides a lousy efficiency below 80% all the time. Therefore we can’t recom...
0%
xbitlabs.com
Updated:
2014-06-05 04:16:35
The last couple of years have brought about a shift in the paradigm of computing. Instead of the traditional “faster, higher, stronger” motto that was pushing the manufacturers towards delivering as many gigahertz and terabytes in their products as pos...
0%