Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Antec EA 500 500W Grey power supply unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EA 500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EA-500
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4280
This statistic is based on the 77183 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75386 free Open Icecat users .
Info modified on: 18 Oct 2017 06:48:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Antec EA 500 500W Grey power supply unit :
The short editorial description of Antec EA 500 500W Grey power supply unit

EA 500 - 500W
More>>>
Short summary description Antec EA 500 500W Grey power supply unit:
This short summary of the Antec EA 500 500W Grey power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.

Antec EA 500, 500 W, Grey, 1.58 kg, UL, CUL, FCC, TÜV, CE, CB, C-tick, CCC, BSMI, 150 x 140 x 86 mm

Long summary description Antec EA 500 500W Grey power supply unit:
This is an auto-generated long summary of Antec EA 500 500W Grey power supply unit based on the first three specs of the first five spec groups.

Antec EA 500. Total power: 500 W. Colour of product: Grey. Weight: 1.58 kg. Safety: UL, CUL, FCC, TÜV, CE, CB, C-tick, CCC, BSMI. Dimensions (WxDxH): 150 x 140 x 86 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25
Testseek has collected 16 expert reviews for Antec EA 500 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
XSreviews.co.uk
Updated:
2011-09-25
Unless you subscribe to the theory of a second ice age, you’ll know that humans are slowly warming our planet up due to CO2 output. While computers – probably – play a small part in this global change, there is still an impact. Step in 8...
Bottom line With the Akasa coming in at £10 more expensive than the Antec, you can see where the money was spent. A little better paint job, a larger fan and sleeved cables. The Antec feels and looks like a cut down model. That said, who stares at the power suppl...
90%