location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec EA-430D GREEN power supply unit Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EA-430D GREEN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EA-430D GREEN
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Antec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 15:21:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Antec EA-430D GREEN power supply unit Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - 8 cm
  • - Black
Long product name Antec EA-430D GREEN power supply unit Black :
The long product name of Antec EA-430D GREEN power supply unit Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EA-430D GREEN, ATX12V v2.3, 80mm
More>>>
Short summary description Antec EA-430D GREEN power supply unit Black:
This short summary of the Antec EA-430D GREEN power supply unit Black data-sheet is auto-generated and uses the product title and the first six key specs.

Antec EA-430D GREEN, 99%, Over current, Over power, Over voltage, Short circuit, Non-Modular, PC, Black, 8 cm

Long summary description Antec EA-430D GREEN power supply unit Black:
This is an auto-generated long summary of Antec EA-430D GREEN power supply unit Black based on the first three specs of the first five spec groups.

Antec EA-430D GREEN. Efficiency: 99%, Power protection features: Over current, Over power, Over voltage, Short circuit. Cabling type: Non-Modular. Purpose: PC. Product colour: Black, Fan diameter: 8 cm. Width: 150 mm, Depth: 114 mm, Height: 211 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-11-06 01:06:58
Uk has collected 4 expert reviews for Antec EA-430D GREEN power supply unit Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
anandtech.com
Updated:
2011-11-06 01:06:53
While weve reviewed many higher-end (and higher-cost) power supplies, weve neglected the lower power segment. We hope to address that omission with todays roundup of four units ranging from 400W to 450W. Not many manufacturers these days make units...
Bottom line Lets come to the interesting part of performance. The output stability has been quite similar from the three higher-end units. Thermaltake looks a little better than the others do, but all are well within specs. Ultra ends up as a very low-end unit an...
0%
silentpcreview.com
Updated:
2011-11-06 01:06:58
Antecs Earth Watts is not the first envronmentally friendly power supply weve looked at but Antecs market clout is unmatched, so the release of the Earth Watts suggests that Green computing is going mainstream. What makes it environmentally friendly...
Bottom line The Earth Watts may be aimed squarely at the (emerging?) Green computing market, and worthy of praise on other merits. Its highly efficient thanks to an 80 Plus certified design, it has excellent electronics (as demonstrated by our rigorous electrica...
0%