location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec CP-1000 power supply unit 1000 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP-1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP-1000
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Antec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 16:35:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Antec CP-1000 power supply unit 1000 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1000 W 100 - 240 V
  • - 12 cm
  • - Black
Long product name Antec CP-1000 power supply unit 1000 W Black :
The long product name of Antec CP-1000 power supply unit 1000 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CP-1000 - 1000W Continuous Power,ATX12V 2.3 & EPS 2.91, Quiet 120mm PWM fan, 1 x 20+4 Pin, 1 x 8 Pin EPS 12V, 2 x 6+2 PCI-E, 2 x 6 Pin PCI-E, 12 x SATA, 6 x Molex, 1 x Floppy, 1 x 4+4 Pin ATX/EPS, 3.2kg, black
More>>>
Short summary description Antec CP-1000 power supply unit 1000 W Black:
This short summary of the Antec CP-1000 power supply unit 1000 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Antec CP-1000, 1000 W, 100 - 240 V, 80%, Over current, Over voltage, Short circuit, 1 x 20+4 Pin, 1 x 8 Pin EPS 12V, 2 x 6+2 PCI-E, 2 x 6 Pin PCI-E, 12 x SATA, 6 x Molex, 1 x Floppy,..., Semi-Modular

Long summary description Antec CP-1000 power supply unit 1000 W Black:
This is an auto-generated long summary of Antec CP-1000 power supply unit 1000 W Black based on the first three specs of the first five spec groups.

Antec CP-1000. Total power: 1000 W, AC input voltage: 100 - 240 V, Efficiency: 80%. Connector(s): 1 x 20+4 Pin, 1 x 8 Pin EPS 12V, 2 x 6+2 PCI-E, 2 x 6 Pin PCI-E, 12 x SATA, 6 x Molex, 1 x Floppy,..., Cabling type: Semi-Modular. Mean time between failures (MTBF): 100000 h, Safety: UL, FCC, TÜV, CE, C-tick, CCC, CB, Certification: nVidia SLI, 80 PLUS, RoHS, AQ5. Product colour: Black, Fan diameter: 12 cm. Weight: 3.2 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:31:37
Uk has collected 7 expert reviews for Antec CP-1000 power supply unit 1000 W Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
XSreviews.co.uk
Updated:
2011-09-25 12:31:15
There's a lot of information in this review so I'll attempt to sum up each of the PSUs sucintly in their own Pros and Cons sections. However, since we reviewed power supplies from three companies, and each manufacturer gave us a smaller unit and a larger unit, I think I can pick a winner of the...
40%
hardwareheaven.com
Updated:
2011-09-25 12:31:19
Not too long ago Antec introduced the CPX form factor, a design of their own, which allows for much larger PSUs than ATX. Antec claims that the larger size of the CPX power supply units will allow all manufacturers to create better and cheaper products...
Bottom line The extremely high quality of both the manufacturing and the components is perhaps the best selling point of the CP-1000. Even down to the soldering job, the quality of the CP-1000 is excellent. Antec chose components which are extremely oversized for...
90%
vortez.net
Updated:
2011-09-25 12:31:24
£114.99 At time of reviewWe saw the CP Series of power supply units from Antec first introduced last summer, and whilst they aren’t the most compatible of units due to the constraint of needing an Antec CPX ready case - the CP 850 unit James reviewed...
Bottom line The Antec CP series has a great potential. Sure enough they do dwell in a niche market with only being able to be utilized in one of three cases available from Antec but the CP-1000 in particular is a strong contender in the high echelons of the 1000W...
0%
pcper.com
Updated:
2011-09-25 12:31:29
Antec is a well known name among PC enthusiasts and their line of PC power supplies, enclosures, and PC accessories is one of the most complete in the industry. Antec’s unique CP series includes two power supply units, the CP-850...
Good 1,000W continuous DC output (up to 50°), Very quiet; virtually silent when operating below 500W DC output, Good efficiency across a broad range of loads, Low AC ripple and noise on the DC outputs, Four 12V output can deliver up to 70A combined load...
Bad The CPX form factor is currently only compatible with a few Antec cases, Average DC voltage regulation, Only 840W of the total 1,000W capacity is available on the 12V outputs...
Bottom line The Antec CP series power supplies occupy a nitch market because of their larger form factor and as a result they can only currently be used in only three Antec cases. Overall the CP-1000 proved to be a good PSU and its main strengths are virtual si...
0%
jonnyguru.com
Updated:
2011-09-25 12:31:33
Earlier this year, Antec sought to not only raise our standards, but sought to create new ones in the CPX form factor. Their first product in the new form factor was the , a unit that proved to be an astounding performer even when compared to Antec's f...
Good ripple and noise suppression among the best units I've ever tested, extremely stable 12V regulation, quiet until you heat it up, overbuilt...
Bad gets noisy when severely stressed in a hot environment, 3.3V/5V regulation could use some tuning up...
Bottom line Antec's new form factor started off with a bang when we last saw it in the CP-850. That unit had literally everything going for it, and it remains one of the best power supplies I have ever tested. The CP-1000 wanted to be everything the 850W model was...
85%