location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec TP-550 power supply unit 550 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP-550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0-761345-01803-6 show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Antec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 13:42:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Antec TP-550 power supply unit 550 W Black :
The long product name of Antec TP-550 power supply unit 550 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TP-550
More>>>
Short summary description Antec TP-550 power supply unit 550 W Black:
This short summary of the Antec TP-550 power supply unit 550 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Antec TP-550, 550 W, 12 V, Semi-Modular, UL, CUL, CE, CB, FCC Class B, TUV, CCC, C-tick, BSMI, Black, 2.3 kg

Long summary description Antec TP-550 power supply unit 550 W Black:
This is an auto-generated long summary of Antec TP-550 power supply unit 550 W Black based on the first three specs of the first five spec groups.

Antec TP-550. Total power: 550 W, AC input voltage: 12 V. Cabling type: Semi-Modular. Certification: UL, CUL, CE, CB, FCC Class B, TUV, CCC, C-tick, BSMI. Product colour: Black. Weight: 2.3 kg