Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Antec BXH-100 Headphones In-ear Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BXH-100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0-761345-74002-9 show
Show alternative article codes used in the online market place
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAntec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2453
This statistic is based on the 96371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94199 free Open Icecat users.
Info modified on: 12 Nov 2019 15:20:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Antec BXH-100 Headphones In-ear Silver :
The short editorial description of Antec BXH-100 Headphones In-ear Silver

10 mm, 20 - 20000 Hz, 98 dB, 1.2 m, 15 g, Silver
More>>>
Short summary description Antec BXH-100 Headphones In-ear Silver:
This short summary of the Antec BXH-100 Headphones In-ear Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Antec BXH-100, Headphones, In-ear, Silver, 1.2 m, Wired, Intraaural

Long summary description Antec BXH-100 Headphones In-ear Silver:
This is an auto-generated long summary of Antec BXH-100 Headphones In-ear Silver based on the first three specs of the first five spec groups.

Antec BXH-100. Product type: Headphones, Wearing style: In-ear, Product colour: Silver. Connectivity technology: Wired. Ear coupling: Intraaural, Headphone frequency: 20 - 20000 Hz, Impedance: 32 Ω. Weight: 15 g

Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 07:32:04
Uk has collected 4 expert reviews for Antec BXH-100 Headphones In-ear Silver and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 07:32:04
Nl heeft 4 proffesionele recensies verzameld voor Antec BXH-100 Hoofdtelefoons In-ear Zilver. Het gemiddelde van deze proffesionele recensies is 92 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
92%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 07:32:04
Fr a recueilli 4 avis d’experts pour Antec BXH-100 Écouteurs Ecouteurs Argent et la note moyenne est de 92 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
92%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 07:32:04
De hat 4 Expertenmeinungen über Antec BXH-100 Kopfhörer im Ohr Silber eingeholt. Das duchschnittliche Epertenrating ist 92 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
92%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 07:32:04
Testseek ha raccolto 4 recensioni da parte di esperti per Antec BXH-100 Cuffie Auricolare Argento e la valutazione media da parte degli esperti è di 92 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
92%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 07:32:04
Es ha coleccionado 4 opiniones de expertos para Antec BXH-100 Auriculares Dentro de oído Plata y la calificación media es 92 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
92%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 07:32:04
Dk har samlet 4 ekspertanmeldelser for Antec BXH-100 Hovedtelefoner I ørerne Sølv og den gennemsnitlige ekspertbedømmelse er 92 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
92%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 07:32:04
Se har samlat in 4 experttester för Antec BXH-100 Hörlurar I öra Silver och det genomsnittliga betyget är 92 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
92%
Source Review comments Score
insidehardware.it
Updated:
2016-12-29 09:59:05
Antec Inc. è un azienda Californiana, con sede a Fremont e numerosi uffici in Olanda, Germania, Cina e Taiwan.I suoi prodotti sono distribuiti in oltre quaranta paesi in tutto il mondo, fattore che già di per sè da un'idea delle dimensioni di questa real...
Bottom line Gli auricolari Antec Mobile Products dBs ci hanno piacevolmente sorpreso in quanto la qualità sonora offerta rispecchia senz'altro i canoni di qualità di prodotti dal prezzo decisamente più elevato. I potenti speaker, gestiti dal sistema brevettato Antec...
90%
profesionalreview.com
Updated:
2015-01-01 07:32:04
CARACTERÍSTICAS AMP HEADPHONEGeneralGarantía2 años.Extra-grandes y de gran eficacia, el DBS y su cable de rendimiento extremo, proporcionan una experiencia excepcional, muy claro, cero pérdida de audio. Elimina la distorsión que normalmente se encuentran...
Good agradable diseÑo, excelente acabado, calidad de sonido excelente, tamaÑo reducido, precio, agradable diseÑo, excelente acabado, calidad de sonido excelente, tamaÑo reducido, precio...
Bad ninguno, ninguno...
0%
hwt.dk
Updated:
2015-01-01 07:32:04
Kassens indhold/SpecifikationerDesign / LayoutTestKonklusion / UK summaryproduct Lækkert in-ear headset fra Antec til musik på farten. 2,8 0 5 Næste side...
Bottom line UK summaryproduct Lækkert in-ear headset fra Antec til musik på farten. 2,8 0 5 Forrige side...
0%
Tweak.dk
Updated:
2015-01-01 07:32:04
Antec blev grundlagt i år 1986, og har siden da været en pioner indenfor hardwaremarkedet. Hovedkvarteret har beliggenhed i Fremont, California, men derudover har Antec også salgskontorer og lagerhaller i Holland, Tyskland, Kina og Taiwan. På verdenspl...
Good God lyd, Lukker lyd ude, Fin pris, Byggekvaliteten er god, Fedt design med mulighed for fem forskellige farver...
Bad Vi savner en lille taske til transport og tilbehøret, SCORE 93, Antec dBs In-ear hovedtelefoner Jan Blaszkevizc Antec dBs In-ear hovedtelefoner April 15th, 2012 -->, 93/ 10, [The actual user review text]-->, product Des --> 93 0 10 << Forrige side, Indhol...
Bottom line Man er nødt til at udvikle sig for at blive ved med at have succes, og det er netop hvad Antec har gjort med deres AMP line-up af produkter. Der er flere producenter der går vejen, med at lave produkter til mobil og tablet markedet, da det er ting der...
93%