Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Antec Nine Hundred Two V3 Midi-Tower Black computer case

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nine Hundred Two V3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0-761345-15924-1 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0761345159241
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
computer cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 52306
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 16 Dec 2017 14:05:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Antec Nine Hundred Two V3 Midi-Tower Black computer case :
The short editorial description of Antec Nine Hundred Two V3 Midi-Tower Black computer case

Nine Hundred Two V3, Mid-Tower, mini-ITX, micro-ATX, ATX, 11.5kg, Black
More>>>
Short summary description Antec Nine Hundred Two V3 Midi-Tower Black computer case:
This short summary of the Antec Nine Hundred Two V3 Midi-Tower Black computer case data-sheet is auto-generated and uses the product title and the first six key specs.
Antec Nine Hundred Two V3, Midi-Tower, PC, ATX,Micro-ATX,Mini-ITX, Black, Gaming, 40.6 cm
Long summary description Antec Nine Hundred Two V3 Midi-Tower Black computer case :

Antec Nine Hundred Two V3. Form factor: Midi-Tower, Type: PC, Supported motherboard form factors: ATX,Micro-ATX,Mini-ITX. Power supply location: Bottom. Front fans installed: 2x 120 mm, Front fans diameters supported: 120 mm, Side fans diameters supported: 120 mm. Supported hard disk drive sizes: 2.5,3.5". Width: 206 mm, Depth: 467 mm, Height: 493 mm

This is an auto-generated long summary of Antec Nine Hundred Two V3 Midi-Tower Black computer case based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25
Testseek has collected 3 expert reviews for Antec Nine Hundred Two V3 but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2014-02-02
Computer cases still get plenty of attention from both industry and consumers. Other PC product areas are steadily shrinking, but new brands of computer cases still regularly appear. The result is that you still see innovation in this area. Especially b...
0%
XSreviews.co.uk
Updated:
2011-09-25
Continuing our spate of Antec case revamp reviews, today we have the baby of the bunch, the Nine Hundred two v3. Sure it’s a few hundred Antec numbers below the Twelve Hundred we reviewed recently, but it’s a lot more than the P193 right? In numbers...
Bottom line Another solid case from Antec. The Nine Hundred v3 comes with almost all the features of its bigger brother the Twelve hundred, costs a bit less and has the new additions of the v3 range: SSD mount and USb 3.0 port. Unfortuantely both of these arn’t q...
0%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
España 2 distributor(s)
Österreich 1 distributor(s)
Italia 1 distributor(s)
Deutschland 3 distributor(s)
Magyarország 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)