Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ansmann Photocam IV Indoor battery charger Black,Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ansmann
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photocam IV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
349909
Category
Devices which you can plug into the mains and use them to charge up a battery in a mobile phone, laptop, digital camera or other portable device.
battery chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ansmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3732
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 14 Dec 2017 18:11:08
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Ansmann Photocam IV Indoor battery charger Black,Silver :
The short editorial description of Ansmann Photocam IV Indoor battery charger Black,Silver

Photocam IV - Intelligent charger
More>>>
Short summary description Ansmann Photocam IV Indoor battery charger Black,Silver:
This short summary of the Ansmann Photocam IV Indoor battery charger Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Ansmann Photocam IV, 100-240, 50/60, 0.5 A, AA, AAA, 6.5 h, 1.2 V
Long summary description Ansmann Photocam IV Indoor battery charger Black,Silver :

Ansmann Photocam IV. Input voltage: 100-240, Input frequency: 50/60, Output current: 0.5 A. Battery type: AA, AAA, Battery recharge time: 6.5 h, Battery voltage: 1.2 V. Colour of product: Black, Silver, Housing material: Plastic. Type: Indoor battery charger, Compatible battery sizes: AA,AAA, Compatible battery technologies: Nickel Cadmium, Nickel Metal Hydride. Dimensions (WxDxH): 113 x 68 x 80 mm

This is an auto-generated long summary of Ansmann Photocam IV Indoor battery charger Black,Silver based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.