Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ansel 2720 Omni-directional antenna RP-SMA 5dBi network antenna

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ansel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2720
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2720
Category
Device which creates a wireless network by sending out radio waves across a certain range.
network antennas
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ansel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6462
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 20 Nov 2017 03:27:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ansel 2720 Omni-directional antenna RP-SMA 5dBi network antenna :
The short editorial description of Ansel 2720 Omni-directional antenna RP-SMA 5dBi network antenna

2720 - USB 2.0, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 300m, Black
More>>>
Short summary description Ansel 2720 Omni-directional antenna RP-SMA 5dBi network antenna:
This short summary of the Ansel 2720 Omni-directional antenna RP-SMA 5dBi network antenna data-sheet is auto-generated and uses the product title and the first six key specs.
Ansel 2720, 5 dBi, IEEE 802.11b,IEEE 802.11n,IEEE 802.1ag, Omni-directional antenna, RP-SMA, 300 m, Outdoor
Long summary description Ansel 2720 Omni-directional antenna RP-SMA 5dBi network antenna :

Ansel 2720. Antenna gain level (max): 5 dBi, Networking standards: IEEE 802.11b,IEEE 802.11n,IEEE 802.1ag. Antenna type: Omni-directional antenna, Antenna connector type: RP-SMA, Maximum operating distance: 300 m

This is an auto-generated long summary of Ansel 2720 Omni-directional antenna RP-SMA 5dBi network antenna based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.