location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Anker A7908 Mono portable speaker Blue 4 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Anker Check ‘Anker’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A7908
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7908032
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8480610762024 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Anker: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Anker A7908 Mono portable speaker Blue 4 W :
The long product name of Anker A7908 Mono portable speaker Blue 4 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable Bluetooth 4.0 Speaker with Super-Sized 4W Driver, Blue
More>>>
Anker A7908 Mono portable speaker Blue 4 W:
The official description of Anker A7908 Mono portable speaker Blue 4 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Volumes of high-def.
Don't simply pump out volumes of sound, but volumes of surprisingly clear and full-bodied sound. Powered by a 4-watt, 2-inch driver and topped off with a bass port, experience the clarity and volume of a boombox, without the bulk of one.

Play all day AND all night.
We packed the whole set into a 3-inch cube that easily slips into your pack or purse. The built-in rechargeable battery enables a breakthrough 15-20 hours of playtime so you can jam through a full day and still play your nighttime-ambiance soundtrack on a single charge. Not to mention breakthrough #2: a 33-foot connection range (standard is 30 feet).

No PhD needed.
Built for ages 6 and up, simply slide the on/off switch to the "on" position to automatically connect to the last-connected device and start streaming your music - that's just one step. The unit also doubles as a speaker phone with a 2-foot range microphone so you can answer or make calls mid-song.

Broad Compatibility.
Connect with any bluetooth-enabled device (Bluetooth 2.1 and over) or just plug in with the traditional audio cable to start your tunes.

Short summary description Anker A7908 Mono portable speaker Blue 4 W:
This short summary of the Anker A7908 Mono portable speaker Blue 4 W data-sheet is auto-generated and uses the product title and the first six key specs.

Anker A7908, 1.0 channels, 1-way, 4 W, Wireless, A2DP, AVRCP, HFP, HSP, 10 m

Long summary description Anker A7908 Mono portable speaker Blue 4 W:
This is an auto-generated long summary of Anker A7908 Mono portable speaker Blue 4 W based on the first three specs of the first five spec groups.

Anker A7908. Audio output channels: 1.0 channels, Speaker type: 1-way. RMS rated power: 4 W. Connectivity technology: Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, HSP, Bluetooth range: 10 m. Product type: Mono portable speaker, Product colour: Blue, Product design: Rectangle. Recommended usage: Universal

Loudspeakers
Audio output channels
1.0 channels
Number of speakers *
1
Number of drivers
1
Speaker type
1-way
Audio
RMS rated power *
4 W
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth profiles
A2DP, AVRCP, HFP, HSP
Bluetooth range
10 m
Design
Product type *
Mono portable speaker
Product design
Rectangle
Design
Product colour *
Blue
Volume control
Digital
On/off switch
Yes
Performance
Recommended usage *
Universal
Built-in microphone *
Yes
Power
Power source type
Battery
Battery type *
Built-in
Battery life (max)
20 h
Weight & dimensions
Width
80 mm
Depth
80 mm
Height
60 mm
Weight *
280 g