Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - OS2
- - Jacket material: Polyethylene (PE)
- - Single-mode
- - Black
Long product name Anixter 012EU4-T4701D20 InfiniBand/fibre optic cable Black
:
Loose Tube, Gel-Free, All-Dielectric, Cable with FastAccess Technology, 12 F, Single-mode (OS2)
The long product name of Anixter 012EU4-T4701D20 InfiniBand/fibre optic cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Loose Tube, Gel-Free, All-Dielectric, Cable with FastAccess Technology, 12 F, Single-mode (OS2)
More>>>
Short summary description Anixter 012EU4-T4701D20 InfiniBand/fibre optic cable Black:
This short summary of the Anixter 012EU4-T4701D20 InfiniBand/fibre optic cable Black data-sheet is auto-generated and uses the product title and the first six key specs.
Anixter 012EU4-T4701D20, OS2
Long summary description Anixter 012EU4-T4701D20 InfiniBand/fibre optic cable Black:
This is an auto-generated long summary of Anixter 012EU4-T4701D20 InfiniBand/fibre optic cable Black based on the first three specs of the first five spec groups.
Anixter 012EU4-T4701D20. Fibre optic type: OS2