Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Cover HTC
- - Polycarbonate, Rubber, Silicone
- - Black
- - Dust resistant, Scratch resistant
- - Desktop stand
Long product name Amzer AMZ98158 mobile phone case Cover Black
:
Double Layer Hybrid Case for HTC Desire 626, Black
The long product name of Amzer AMZ98158 mobile phone case Cover Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Double Layer Hybrid Case for HTC Desire 626, Black
More>>>
Short summary description Amzer AMZ98158 mobile phone case Cover Black:
This short summary of the Amzer AMZ98158 mobile phone case Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.
Amzer AMZ98158, Cover, HTC, Desire 626 Desire 626s Desire 626G Desire 626G PLUS, Black
Long summary description Amzer AMZ98158 mobile phone case Cover Black:
This is an auto-generated long summary of Amzer AMZ98158 mobile phone case Cover Black based on the first three specs of the first five spec groups.
Amzer AMZ98158. Case type: Cover, Brand compatibility: HTC, Compatibility: Desire 626 Desire 626s Desire 626G Desire 626G PLUS, Surface coloration: Monochromatic, Product colour: Black, Desktop stand